ODG (Origin Data Global) Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
| Product Name | Notes |
|---|---|
| 1.08V@10A 35ns 20A 400V ITO-220AB Fast Recovery / High Efficiency Diodes ROHS | |
| 1.1V@10A 35ns 10A 400V DO-27 Fast Recovery / High Efficiency Diodes ROHS | |
| 1.1V@8A 35ns 16A 250V ITO-220AB Fast Recovery / High Efficiency Diodes ROHS | |
| 1.25V 35ns Independent Type 10A 400V TO-252 Fast Recovery / High Efficiency Diodes ROHS | |
| 1.25V 35ns Independent Type 3A 400V TO-252 Fast Recovery / High Efficiency Diodes ROHS | |
| 1.25V 35ns Independent Type 6A 400V DO-201AD(DO-27) Fast Recovery / High Efficiency Diodes ROHS | |
| 1.25V@2A 35ns Independent Type 2A 400V DO-15 Fast Recovery / High Efficiency Diodes ROHS | |
| 1.25V@5A 35ns 5A 400V TO-252 Fast Recovery / High Efficiency Diodes ROHS | |
| 1.25V@5A 35ns Independent Type 5A 400V DO-27 Fast Recovery / High Efficiency Diodes ROHS | |
| 1.25V@5A 35ns Independent Type 5A 400V TO-251 Fast Recovery / High Efficiency Diodes ROHS | |
| 1.28V@4A 35ns 4A 600V DO-27 Fast Recovery / High Efficiency Diodes ROHS | |
| 1.35V@10A 35ns 10A 600V ITO-220F Fast Recovery / High Efficiency Diodes ROHS | |
| 1.37V@4A 32ns Independent Type 4A 600V TO-220AC-2 Fast Recovery / High Efficiency Diodes ROHS | |
| 1.3V@10A 35ns 1 pair of common cathodes 20A 400V TO-220AB-3 Fast Recovery / High Efficiency Diodes ROHS | |
| 1.3V@10A 35ns 1 pair of common cathodes 20A 400V TO-3PN Fast Recovery / High Efficiency Diodes ROHS | |
| 1.3V@10A 35ns 10A 400V DO-27 Fast Recovery / High Efficiency Diodes ROHS | |
| 1.3V@10A 35ns 10A 400V TO-252 Fast Recovery / High Efficiency Diodes ROHS | |
| 1.3V@10A 35ns 20A 400V ITO-220AB Fast Recovery / High Efficiency Diodes ROHS | |
| 1.3V@10A 35ns Independent Type 10A 400V TO-252 Fast Recovery / High Efficiency Diodes ROHS | |
| 1.3V@10A 35ns Independent Type 20A 400V ITO-220AB-3 Fast Recovery / High Efficiency Diodes ROHS | |
| 1.3V@10A 50ns 1 pair of common cathodes 20A 450V TO-3P Fast Recovery / High Efficiency Diodes ROHS | |
| 1.3V@16A 35ns 16A 400V TO-220AC Fast Recovery / High Efficiency Diodes ROHS | |
| 1.3V@3A 35ns 3A 400V DO-201AD Fast Recovery / High Efficiency Diodes ROHS | |
| 1.3V@3A 35ns Independent Type 3A 300V TO-252-2 Fast Recovery / High Efficiency Diodes ROHS | |
| 1.3V@3A 35ns Independent Type 3A 400V TO-252-2 Fast Recovery / High Efficiency Diodes ROHS | |
| 1.3V@5A 35ns 10A 400V ITO-220AB Fast Recovery / High Efficiency Diodes ROHS | |
| 1.3V@5A 35ns 5A 400V R-6 Fast Recovery / High Efficiency Diodes ROHS | |
| 1.3V@5A 35ns Independent Type 5A 300V TO-252-2 Fast Recovery / High Efficiency Diodes ROHS | |
| 1.3V@5A 35ns Independent Type 5A 400V DO-27 Fast Recovery / High Efficiency Diodes ROHS | |
| 1.3V@5A 35ns Independent Type 5A 400V TO-252-2 Fast Recovery / High Efficiency Diodes ROHS | |
| 1.3V@5A 35ns Independent Type 5A 600V TO-252 Fast Recovery / High Efficiency Diodes ROHS | |
| 1.3V@8A 1 pair of common cathodes 16A 200V TO-220AB Fast Recovery / High Efficiency Diodes ROHS | |
| 1.3V@8A 35ns 1 pair of common cathodes 16A 400V ITO-220AB Fast Recovery / High Efficiency Diodes ROHS | |
| 1.3V@8A 35ns 16A 400V TO-220AB Fast Recovery / High Efficiency Diodes ROHS | |
| 1.3V@8A 35ns 8A 400V TO-252 Fast Recovery / High Efficiency Diodes ROHS | |
| 1.3V@8A 35ns Independent Type 8A 300V TO-252-2 Fast Recovery / High Efficiency Diodes ROHS | |
| 1.3V@8A 35ns Independent Type 8A 400V TO-252 Fast Recovery / High Efficiency Diodes ROHS | |
| 1.4V@4A 35ns 8A 600V TO-252 Fast Recovery / High Efficiency Diodes ROHS | |
| 1.4V@5A 35ns 10A 600V TO-252 Fast Recovery / High Efficiency Diodes ROHS | |
| 1.58V@10A 33ns Independent Type 10A 600V ITO-220AC Fast Recovery / High Efficiency Diodes ROHS | |
| 1.65V 35ns 5A 600V TO-252 Fast Recovery / High Efficiency Diodes ROHS | |
| 1.65V 35ns Independent Type 10A 600V TO-252 Fast Recovery / High Efficiency Diodes ROHS | |
| 1.65V@5A 35ns 5A 600V TO-252 Fast Recovery / High Efficiency Diodes ROHS | |
| 1.66V@10A 30ns Independent Type 10A 600V ITO-220AC Fast Recovery / High Efficiency Diodes ROHS | |
| 1.68V@10A 35ns 1 pair of common cathodes 20A 600V TO-3PM Fast Recovery / High Efficiency Diodes ROHS | |
| 1.68V@500mA 35ns Independent Type 500mA 600V SOD-323 Fast Recovery / High Efficiency Diodes ROHS | |
| 1.6V@10A 35ns Independent Type 10A 600V TO-252 Fast Recovery / High Efficiency Diodes ROHS | |
| 1.6V@10A 50ns 10A 600V TO-252 Fast Recovery / High Efficiency Diodes ROHS | |
| 1.6V@15A 35ns 15A 600V ITO-220AC Fast Recovery / High Efficiency Diodes ROHS | |
| 1.6V@8A 35ns 8A 600V TO-220ACW Fast Recovery / High Efficiency Diodes ROHS | |
| 1.7V 35ns 1 pair of common cathodes 20A 600V TO-220AB Fast Recovery / High Efficiency Diodes ROHS | |
| 1.7V 35ns Independent Type 3A 600V TO-252 Fast Recovery / High Efficiency Diodes ROHS | |
| 1.7V@10A 35ns 10A 600V ITO-220AC Fast Recovery / High Efficiency Diodes ROHS | |
| 1.7V@10A 35ns 10A 600V TO-252 Fast Recovery / High Efficiency Diodes ROHS | |
| 1.7V@10A 35ns 20A 600V ITO-220F Fast Recovery / High Efficiency Diodes ROHS | |
| 1.7V@10A 35ns 20A 600V TO-220AB Fast Recovery / High Efficiency Diodes ROHS | |
| 1.7V@10A 35ns Independent Type 10A 500V TO-252-2 Fast Recovery / High Efficiency Diodes ROHS | |
| 1.7V@10A 35ns Independent Type 10A 600V TO-252 Fast Recovery / High Efficiency Diodes ROHS | |
| 1.7V@1A 35ns Independent Type 1A 600V SMA Fast Recovery / High Efficiency Diodes ROHS | |
| 1.7V@20A 35ns 20A 600V ITO-220AC Fast Recovery / High Efficiency Diodes ROHS | |
| 1.7V@20A 35ns 20A 600V TO-252 Fast Recovery / High Efficiency Diodes ROHS | |
| 1.7V@2A 35ns 2A 600V DO-15 Fast Recovery / High Efficiency Diodes ROHS | |
| 1.7V@3A 35ns Independent Type 3A 500V TO-252-2 Fast Recovery / High Efficiency Diodes ROHS | |
| 1.7V@3A 35ns Independent Type 3A 600V DO-27 Fast Recovery / High Efficiency Diodes ROHS | |
| 1.7V@3A 35ns Independent Type 3A 600V TO-252-2 Fast Recovery / High Efficiency Diodes ROHS | |
| 1.7V@5A 35ns 1 pair of common cathodes 10A 600V ITO-220AB Fast Recovery / High Efficiency Diodes ROHS | |
| 1.7V@5A 35ns 10A 600V ITO-220AB Fast Recovery / High Efficiency Diodes ROHS | |
| 1.7V@5A 35ns Independent Type 5A 600V DO-27 Fast Recovery / High Efficiency Diodes ROHS | |
| 1.7V@5A 35ns Independent Type 5A 600V TO-252 Fast Recovery / High Efficiency Diodes ROHS | |
| 1.7V@8A 35ns 1 pair of common cathodes 16A 600V ITO-220AB Fast Recovery / High Efficiency Diodes ROHS | |
| 1.7V@8A 35ns 16A 600V ITO-220AB Fast Recovery / High Efficiency Diodes ROHS | |
| 1.7V@8A 35ns 8A 600V ITO-220AC Fast Recovery / High Efficiency Diodes ROHS | |
| 1.7V@8A 35ns Independent Type 8A 600V D2PAK Fast Recovery / High Efficiency Diodes ROHS | |
| 1.7V@8A 35ns Independent Type 8A 600V TO-252 Fast Recovery / High Efficiency Diodes ROHS | |
| 1.85V@40A 60ns 1 pair of common cathodes 40A 400V TO-247S-3 Fast Recovery / High Efficiency Diodes ROHS | |
| 1.85V@8A 50ns Independent Type 8A 800V TO-252 Fast Recovery / High Efficiency Diodes ROHS | |
| 100V 3A SMBF Schottky Diodes ROHS | |
| 100V 5A 600mV@5A SMBF Schottky Diodes ROHS | |
| 100V 850mV@3A 3A SMC(DO-214AB) Schottky Diodes ROHS | |
| 100V Independent Type 15A 650mV TO-277 Schottky Diodes ROHS | |
| 100V Independent Type 3A 850mV SOD-123FL Schottky Diodes ROHS | |
| 100V Independent Type 850mV@2A 2A SOD-123F Schottky Diodes ROHS | |
| 100V Independent Type 850mV@8A 8A SMC Schottky Diodes ROHS | |
| 100V Independent Type 8A 850mV@8A SMB Schottky Diodes ROHS | |
| 120V Independent Type 850mV@1A 1A SOD-123FL Schottky Diodes ROHS | |
| 150V 10A SMCG Schottky Diodes ROHS | |
| 150V 2A SMBG Schottky Diodes ROHS | |
| 150V 3A 900mV@3A SMB Schottky Diodes ROHS | |
| 150V 850mV@3A 3A SMA(DO-214AC) Schottky Diodes ROHS | |
| 150V 950mV@3A 3A DO-214AA(SMB) Schottky Diodes ROHS | |
| 150V 950mV@3A 3A SMB(DO-214AA) Schottky Diodes ROHS | |
| 1A Independent Type 1.1V 1kV DO-214AC(SMA) Diodes - General Purpose ROHS | |
| 1A Independent Type 1.1V 600V SMA-FL Diodes - General Purpose ROHS | |
| 1A Independent Type 1.1V@1A 400V SOD-123F Diodes - General Purpose ROHS | |
| 1A Independent Type 1kV 1.1V@1A SOD-123F Diodes - General Purpose ROHS | |
| 1A Independent Type 1kV 1.1V@1A SOD-323 Diodes - General Purpose ROHS | |
| 1A Independent Type 50V 1.1V@1A SOD-123F Diodes - General Purpose ROHS | |
| 1V 35ns Independent Type 3A 200V TO-252 Fast Recovery / High Efficiency Diodes ROHS | |
| 1V@10A 35ns 10A 200V TO-252 Fast Recovery / High Efficiency Diodes ROHS | |
| 1V@10A 35ns Independent Type 10A 200V TO-252 Fast Recovery / High Efficiency Diodes ROHS | |
| 1V@5A 35ns 5A 200V TO-252 Fast Recovery / High Efficiency Diodes ROHS | |
| 2.2V@5A 35ns 5A 800V DO-27 Fast Recovery / High Efficiency Diodes ROHS | |
| 2.3V@5A 35ns Independent Type 5A 800V TO-252 Fast Recovery / High Efficiency Diodes ROHS | |
| 2.3V@5A 5A 800V TO-252 Fast Recovery / High Efficiency Diodes ROHS | |
| 2.8V@10A 10A 800V TO-252 Fast Recovery / High Efficiency Diodes ROHS | |
| 200V 10A SMCG Schottky Diodes ROHS | |
| 200V 3A 850mV@3A SMB Schottky Diodes ROHS | |
| 200V 8A SMCG Schottky Diodes ROHS | |
| 200V 950mV@5A 5A SMC Schottky Diodes ROHS | |
| 20V Independent Type 550mV@2A 2A SOD-123F Schottky Diodes ROHS | |
| 20V Independent Type 550mV@3A 3A SOD-123F Schottky Diodes ROHS | |
| 20V Independent Type 8A 550mV@8A SMC(DO-214AB) Schottky Diodes ROHS | |
| 240A 1.05V@7.5A 15A 1kV GBJ Bridge Rectifiers ROHS | |
| 30V 1 pair common anode 300mA 1V@100mA SOT-23 Schottky Diodes ROHS | |
| 30V 470mV@500mA 500mA SOD-323 Schottky Diodes ROHS | |
| 330A 1V@2A 4A 1kV GBP Bridge Rectifiers ROHS | |
| 350A 15A 1kV Plugin Bridge Rectifiers ROHS | |
| 35A 1.6kV SGBJ Bridge Rectifiers ROHS | |
| 35ns 10A 600V DO-27 Fast Recovery / High Efficiency Diodes ROHS | |
| 40V 3A 500mV@3A SMB Schottky Diodes ROHS | |
| 40V 510mV@1A 1A SOD-123 Schottky Diodes ROHS | |
| 40V 510mV@1A 1A SOD-323 Schottky Diodes ROHS | |
| 40V Independent Type 3A 550mV@3A SOD-123 Schottky Diodes ROHS | |
| 40V Independent Type 500mV@2A 2A SMB Schottky Diodes ROHS | |
| 40V Independent Type 550mV@1A 1A SOD-123F Schottky Diodes ROHS | |
| 40V Independent Type 550mV@2A 2A SOD-123F Schottky Diodes ROHS | |
| 40V Independent Type 550mV@3A 3A SOD-123F Schottky Diodes ROHS | |
| 40V Independent Type 550mV@8A 8A SMC Schottky Diodes ROHS | |
| 40V Independent Type 650mV@10A 10A SMC(DO-214AB) Schottky Diodes ROHS | |
| 40V Independent Type 8A 550mV@8A SMCG Schottky Diodes ROHS | |
| 45V Independent Type 8A 550mV@8A SMB(DO-214AA) Schottky Diodes ROHS | |
| 4V@3A 35ns 3A 1kV DO-201AD Fast Recovery / High Efficiency Diodes ROHS | |
| 50A 1.2kV Plugin Bridge Rectifiers ROHS | |
| 50A 1.6kV Plugin Bridge Rectifiers ROHS | |
| 50V 900nm 750nm~1100nm 1nA Plugin,D=4.8mm Photodiodes ROHS | |
| 50V Independent Type 750mV 2A DO-214AC(SMA) Schottky Diodes ROHS | |
| 5A Independent Type 1.7V@5A 600V TO-252 Diodes - General Purpose ROHS | |
| 60V 3A 670mV@3A SMB Schottky Diodes ROHS | |
| 60V 700mV@1A 1A SOD-323 Schottky Diodes ROHS | |
| 60V 700mV@1A 1A SOD-323F Schottky Diodes ROHS | |
| 60V 700mV@3A 3A SMAF Schottky Diodes ROHS | |
| 60V 700mV@5A 5A SMAF Schottky Diodes ROHS | |
| 60V Independent Type 10A 505mV TO-277 Schottky Diodes ROHS | |
| 60V Independent Type 15A 510mV TO-277 Schottky Diodes ROHS | |
| 60V Independent Type 1A 500mV SOD-123FL Schottky Diodes ROHS | |
| 60V Independent Type 500mV 2A SOD-123FL Schottky Diodes ROHS | |
| 60V Independent Type 520mV@5A 5A SMC(DO-214AB) Schottky Diodes ROHS | |
| 60V Independent Type 650mV@10A 10A SMB Schottky Diodes ROHS | |
| 60V Independent Type 700mV@8A 8A SMC Schottky Diodes ROHS | |
| 80V 1 pair in series 1.2V@100mA 4ns 100mA SOT-23 Switching Diodes ROHS | |
| 80V 1.2V@100mA 4ns 100mA SOD-523 Switching Diodes ROHS | |
| 80V Independent Type 700mV@8A 8A SMC Schottky Diodes ROHS | |
| 910mV@12.5A 25ns 1 pair of common cathodes 12.5A 200V TO-3P Fast Recovery / High Efficiency Diodes ROHS | |
| 950mV 35ns 6A 200V DO-27 Fast Recovery / High Efficiency Diodes ROHS | |
| 950mV 35ns Independent Type 10A 200V TO-252 Fast Recovery / High Efficiency Diodes ROHS | |
| 950mV@10A 35ns 20A 300V TO-220AB Fast Recovery / High Efficiency Diodes ROHS | |
| 950mV@10A 35ns Independent Type 10A 100V TO-252 Fast Recovery / High Efficiency Diodes ROHS | |
| 950mV@10A 35ns Independent Type 10A 100V TO-252-2 Fast Recovery / High Efficiency Diodes ROHS | |
| 950mV@10A 35ns Independent Type 10A 200V TO-252 Fast Recovery / High Efficiency Diodes ROHS | |
| 950mV@1A 35ns Independent Type 1A 200V SOD-123 Fast Recovery / High Efficiency Diodes ROHS | |
| 950mV@3A 35ns 3A 200V DO-201AD Fast Recovery / High Efficiency Diodes ROHS | |
| 950mV@3A 35ns Independent Type 3A 100V TO-252-2 Fast Recovery / High Efficiency Diodes ROHS | |
| 950mV@5A 35ns Independent Type 5A 200V DO-27 Fast Recovery / High Efficiency Diodes ROHS | |
| 975mV 35ns 1 pair of common cathodes 20A 200V ITO-220AB Fast Recovery / High Efficiency Diodes ROHS | |
| 975mV@8A 1 pair of common cathodes 16A 200V TO-220AB Fast Recovery / High Efficiency Diodes ROHS | |
| 980mV@12A 20ns 1 pair of common cathodes 12.5A 200V TO-3PN Fast Recovery / High Efficiency Diodes ROHS | |
| DIODE ARRAY SCHOTT 100V ITO220AB | |
| DIODE ARRAY SCHOTTKY 40V SOT323 | |
| DIODE ARRAY SCHOTTKY 40V SOT523 | |
| DIODE AVALANCHE 1.6KV 1A SOD57 | |
| DIODE AVALANCHE 1KV 1A SOD57 | |
| DIODE GEN PURP 100V 1.4A DO221AC | |
| DIODE GEN PURP 150V 8A TO263AB | |
| DIODE GEN PURP 1KV 3A SOD64 | |
| DIODE GEN PURP 200V 1.5A SJP | |
| DIODE GEN PURP 200V 15A TO247AD | |
| DIODE GEN PURP 200V 16A TO263AB | |
| DIODE GEN PURP 200V 1A DFLAT | |
| DIODE GEN PURP 200V 2A SJP | |
| DIODE GEN PURP 200V 30A TO247AD | |
| DIODE GEN PURP 200V 5A DO201AD | |
| DIODE GEN PURP 300V 8A ITO220AC | |
| DIODE GEN PURP 400V 1.5A DO220AA | |
| DIODE GEN PURP 400V 1.5A SJP | |
| DIODE GEN PURP 400V 1A SOD123FL | |
| DIODE GEN PURP 400V 2A DO15 | |
| DIODE GEN PURP 400V 2A SJP | |
| DIODE GEN PURP 400V 3A DO201AD | |
| DIODE GEN PURP 400V 3A SJP | |
| DIODE GEN PURP 400V 8A TO220AC | |
| DIODE GEN PURP 600V 1.4A DO221AC | |
| DIODE GEN PURP 600V 16A ITO220AC | |
| DIODE GEN PURP 600V 1A SOD123F | |
| DIODE GEN PURP 600V 2A DO15 | |
| DIODE GEN PURP 600V 2A SJP | |
| DIODE GEN PURP 600V 3.6A TO263AC | |
| DIODE GEN PURP 600V 30A TO247AD | |
| DIODE GEN PURP 600V 5A DO221BC | |
| DIODE GEN PURP 600V 5A ITO220AC | |
| DIODE GEN PURP 600V 6A DO201AD | |
| DIODE MOD SCHOT 150V 100A SOT227 | |
| DIODE SCHOT 100V 1A DO214AA HSMB | |
| DIODE SCHOT 20V 1A DO214AA HSMB | |
| DIODE SCHOT 30V 4A DO214AA HSMB | |
| DIODE SCHOT 40V 1A DO214AA HSMB | |
| DIODE SCHOT 40V 4A DO214AA HSMB | |
| DIODE SCHOT 45V X3-TSN1616-2 T&R | |
| DIODE SCHOT 60V 3A DO214AA HSMB | |
| DIODE SCHOTKY 100V 10A PDI5 1.5K | |
| DIODE SCHOTKY 45V 3A SMA T&R 10K | |
| DIODE SCHOTT 100V 15A PDI5 1.5K | |
| DIODE SCHOTT 150V 15A PDI5 1.5K | |
| DIODE SCHOTT 50V 15A PDI5 1 .5K | |
| DIODE SCHOTT 60V 3A DO214AC SMA | |
| DIODE SCHOTTKY 100V 10A ITO220AB | |
| DIODE SCHOTTKY 100V 10A PDI5 5K | |
| DIODE SCHOTTKY 100V 10A POWERDI5 | |
| DIODE SCHOTTKY 100V 10A TO220AB | |
| DIODE SCHOTTKY 100V 10A TO252-3 | |
| DIODE SCHOTTKY 100V 10A | |
| DIODE SCHOTTKY 100V 15A ITO220AB | |
| DIODE SCHOTTKY 100V 15A POWERDI5 | |
| DIODE SCHOTTKY 100V 1A DO214AA | |
| DIODE SCHOTTKY 100V 20A TO220AB | |
| DIODE SCHOTTKY 100V 20A TO252 | |
| DIODE SCHOTTKY 100V 2A DO214AA | |
| DIODE SCHOTTKY 100V 2A DO214AC | |
| DIODE SCHOTTKY 100V 2A SMB | |
| DIODE SCHOTTKY 100V 30A TO252-3 | |
| DIODE SCHOTTKY 100V 3A DO214AA | |
| DIODE SCHOTTKY 100V 3A DO214AC | |
| DIODE SCHOTTKY 100V 3A SMC | |
| DIODE SCHOTTKY 100V 5A DO214AA | |
| DIODE SCHOTTKY 100V 5A DO214AC | |
| DIODE SCHOTTKY 100V 5A POWERDI 5 | |
| DIODE SCHOTTKY 100V 5A POWERDI5 | |
| DIODE SCHOTTKY 100V 5A SMAF | |
| DIODE SCHOTTKY 100V 5A SMB | |
| DIODE SCHOTTKY 100V 5A SMC | |
| DIODE SCHOTTKY 100V 5A TO220AB | |
| DIODE SCHOTTKY 100V 8A POWERDI 5 | |
| DIODE SCHOTTKY 100V 8A SMC | |
| DIODE SCHOTTKY 120V 8A POWERDI 5 | |
| DIODE SCHOTTKY 150V 3A DO214AA | |
| DIODE SCHOTTKY 150V 3A DO214AC | |
| DIODE SCHOTTKY 200V 3A DO214AA | |
| DIODE SCHOTTKY 200V 3A SMC | |
| DIODE SCHOTTKY 200V 4A SMC | |
| DIODE SCHOTTKY 20V 2A DO214AA | |
| DIODE SCHOTTKY 20V 3A DO214AC | |
| DIODE SCHOTTKY 20V 3A SMC | |
| DIODE SCHOTTKY 30V 2A SMB | |
| DIODE SCHOTTKY 30V 3A DO214AA | |
| DIODE SCHOTTKY 30V 3A SJP | |
| DIODE SCHOTTKY 30V 3A SMC | |
| DIODE SCHOTTKY 30V 5A DO221AC | |
| DIODE SCHOTTKY 40V 10A DO214AB | |
| DIODE SCHOTTKY 40V 1A GL41 | |
| DIODE SCHOTTKY 40V 1A SJP | |
| DIODE SCHOTTKY 40V 1A SMB | |
| DIODE SCHOTTKY 40V 2A SJP | |
| DIODE SCHOTTKY 40V 2A SMB | |
| DIODE SCHOTTKY 40V 30MA SOD323 | |
| DIODE SCHOTTKY 40V 30MA SOT323 | |
| DIODE SCHOTTKY 40V 30MA SOT523 | |
| DIODE SCHOTTKY 40V 3A DO214AA | |
| DIODE SCHOTTKY 40V 3A DO214AC | |
| DIODE SCHOTTKY 40V 3A SJP | |
| DIODE SCHOTTKY 40V 3A SMC | |
| DIODE SCHOTTKY 40V 4A SMC | |
| DIODE SCHOTTKY 40V 5A DO214AA | |
| DIODE SCHOTTKY 40V 5A DO214AB | |
| DIODE SCHOTTKY 40V 5A DO214AC | |
| DIODE SCHOTTKY 40V 5A DO221AC | |
| DIODE SCHOTTKY 40V 5A SMB | |
| DIODE SCHOTTKY 40V 5A SMC | |
| DIODE SCHOTTKY 40V 8A SMB | |
| DIODE SCHOTTKY 40V 8A SMC | |
| DIODE SCHOTTKY 40V 8A | |
| DIODE SCHOTTKY 45V 10A POWERDI5 | |
| DIODE SCHOTTKY 45V 10A SMB | |
| DIODE SCHOTTKY 60V 10A DO214AB | |
| DIODE SCHOTTKY 60V 10A | |
| DIODE SCHOTTKY 60V 1A GL41 | |
| DIODE SCHOTTKY 60V 1A SJP | |
| DIODE SCHOTTKY 60V 1A SMB | |
| DIODE SCHOTTKY 60V 2A DO214AC | |
| DIODE SCHOTTKY 60V 2A SJP | |
| DIODE SCHOTTKY 60V 2A SMB | |
| DIODE SCHOTTKY 60V 3A DO214AC | |
| DIODE SCHOTTKY 60V 3A SJP | |
| DIODE SCHOTTKY 60V 3A SMC | |
| DIODE SCHOTTKY 60V 5A DO214AA | |
| DIODE SCHOTTKY 60V 5A DO214AC | |
| DIODE SCHOTTKY 60V 5A SMC | |
| DIODE SCHOTTKY 60V 8A SMC | |
| DIODE SCHOTTKY 60V 8A | |
| DIODE SCHOTTKY 80V 8A SMC | |
| DIODE SCHOTTKY 90V 2A SJP | |
| DIODE SIL CARB 600V 6A TO220-3-1 | |
| DIODE SIL CARB 650V 6A ITO220AC | |
| DIODE ZENER 18V 2W SJP | |
| DIODE ZENER 33V 2W SJP | |
| DIODE ZENER 5.1V 100MW SMD0603 | |
| DIODE ZENER 5.6V 100MW SMD0603 | |
| Diodes - General Purpose ROHS | |
| DO-15 400V 2.0A Diodes Rectifi | |
| DO-15 Fast Recovery / High Efficiency Diodes ROHS | |
| DO-201AD 600V 3.0A Diodes Rect | |
| DO-201AD 600V 5.0A Diodes Rect | |
| DO-201AD Fast Recovery / High Efficiency Diodes ROHS | |
| DO-214AC(SMA) Diodes - General Purpose ROHS | |
| DO-27 Fast Recovery / High Efficiency Diodes ROHS | |
| DO-41 400V 1.0A Diodes Rectifi | |
| DO-41 600V 1.0A Diodes Rectifi | |
| DO-41 Fast Recovery / High Efficiency Diodes ROHS | |
| Fast Recovery / High Efficiency Diodes ROHS | |
| Independent Type 1A 1kV 1.1V SOD-323G Diodes - General Purpose ROHS | |
| Independent Type 2.57V~2.84V 200mW SOD-523 Zener Diodes ROHS | |
| Independent Type 2A 600V 1.65V@2A DO-15 Diodes - General Purpose ROHS | |
| Independent Type 6A 1.65V@6A 600V DO-27 Diodes - General Purpose ROHS | |
| Interface | |
| ITO-220AC Fast Recovery / High Efficiency Diodes ROHS | |
| METAL OXIDE VARISTOR | |
| R-6 400V 6.0A Diodes Rectifier | |
| Schottky Diodes & Rectifiers High Recovery Speed Low VF | |
| SCHOTTKY RECTIFIER TO263 T&R 0.8 | |
| SCHOTTKY SMA 100V 1A | |
| SCHOTTKY SMC 40V 3A 150C AECQ101 | |
| SGBJ Bridge Rectifiers ROHS | |
| SIDAC BI 120V 100A QFN 5X6 8L | |
| SIDAC BI 170V 500A QFN 5X6 8L | |
| SIDAC BI 275V 100A QFN 5X6 8L | |
| SIDAC BI 275V 500A QFN 5X6 8L | |
| SIDAC BI 320V 100A QFN 5X6 8L | |
| SIDAC BI 320V 500A QFN 5X6 8L | |
| SIDACTOR BI 64V 100A QFN 5X6 8L | |
| SIDACTOR BI 72V 100A QFN 5X6 8L | |
| SIDACTOR BI 8V 100A QFN 5X6 8L | |
| SIDACTOR BI 8V 500A QFN 5X6 8L | |
| SIDACTOR BI 90V 500A QFN 5X6 8L | |
| SIDACTOR ETHERNET POE 8V 100A | |
| SIDACTOR ETHERNET POE 90V 100A | |
| Single Diodes | |
| SMA-FL Diodes - General Purpose ROHS | |
| SMB Schottky Diodes ROHS | |
| SMBF Schottky Diodes ROHS | |
| SMBG Schottky Diodes ROHS | |
| SMCG Schottky Diodes ROHS | |
| SOD-123 Schottky Diodes ROHS | |
| SOD-323 Schottky Diodes ROHS | |
| SOD-323FL Fast Recovery / High Efficiency Diodes ROHS | |
| SOD-523 Schottky Diodes ROHS | |
| SOD-523 Zener Diodes ROHS | |
| SOD-923 Schottky Diodes ROHS | |
| SOT-23 Schottky Diodes ROHS | |
| THYRISTOR 19V 30A SOT23-6 | |
| THYRISTOR 8V 50A SC74A | |
| TO-220 Zener Diodes ROHS | |
| TO-247 Fast Recovery / High Efficiency Diodes ROHS | |
| TO-252 Fast Recovery / High Efficiency Diodes ROHS | |
| TO-263 Zener Diodes ROHS | |
| TVS DIODE 24VWM 50VC SOT23-3 | |
| TVS DIODE 5VWM 10.4VC SOT723 | |
| TVS DIODE 5VWM 9.8VC SOD923 | |
| TVS DIODE 5VWM SOD923 | |
| TVS DIODE 6VWM 12VC 0402 | |
| TVS DIODE 7VWM 10VC 0201 | |
| TVS DIODE 7VWM 10VC 0402 | |
| TVS DIODE 7VWM 13VC 0201/DFN0603 | |
| TVS DIODE 7VWM 14VC 0402 | |
| TVS DIODE 7VWM 9.2VC 0402/2DFN | |
| TVS DIODE 7VWM 9.2VC 0402/3DFN | |
| TVS DIODE 7VWM 9.2VC 0802 | |
| TVS DIODE 7VWM 9.2VC 1004/10DFN | |
| TVS DIODE 7VWM 9.2VC 1103/6DFN | |
| VARISTOR 14V 10A 0402 | |
| VARISTOR 14V 10A 0603 | |
| VARISTOR 14V 20A 0402 | |
| VARISTOR 14V 20A 0603 | |
| VARISTOR 14V 3A 0402 | |
| VARISTOR 14V 5A 0402 | |
| VARISTOR 160V 0402 | |
| VARISTOR 160V 0603 | |
| VARISTOR 16V 20A 0402 | |
| VARISTOR 22V 10A 0402 | |
| VARISTOR 22V 20A 0402 | |
| VARISTOR 28V 10A 0402 | |
| VARISTOR 28V 15A 0603 | |
| VARISTOR 28V 1A 0402 | |
| VARISTOR 28V 1A 0603 | |
| VARISTOR 28V 20A 0603 | |
| VARISTOR 28V 2A 0402 | |
| VARISTOR 28V 2A 0603 | |
| VARISTOR 28V 5A 0603 | |
| VARISTOR 28V 60A 0805 | |
| VARISTOR 38V 10A 0603 | |
| VARISTOR 38V 1A 0402 | |
| VARISTOR 38V 1A 0603 | |
| VARISTOR 38V 20A 0805 | |
| VARISTOR 38V 2A 0603 | |
| VARISTOR 38V 30A 0603 | |
| VARISTOR 46V 2A 0603 | |
| VARISTOR 46V 60A 0805 | |
| VARISTOR 80V 0402 |
| << Prev | Next >> |