TVS Diode Zener Bi-Directional 24V (Max) 50V 0402 T/R
TVS DIODE 24VWM 50VC SLP1006P2T Product overview: RCLAMP2431T.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP2431T.TCT can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
50V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2T
50V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2T
50V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2T
TVS DIODE 24VWM 50VC SLP1006P2T
TVS Diodes / ESD Suppressors LOW CAP/ESD CLAP, 1 LINE
TVS DIODE 24VWM 50VC SLP1006P2T
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | RCLAMP2431T.TCT | 144-RCLAMP2431T.TCT | RCLAMP2431T.TCT | RCLAMP2431TTCTTR-ND | RCLAMP2431T.TCT | RCLAMP2431T.TCT | RCLAMP2431T.TCT |
| Product Name | TVS Protection Diode | TVS | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | TVS Diodes | |
| Life Cycle Stage | Active | ||||||
| Package | SLP1006P2T | Tape & Reel (TR) | 0402 (1006 Metric) | SLP1006P2T | SLP1006P2T-2 | 0402 (1006 Metric) | |
| RoHS Compliant | RoHS | RoHS | |||||
| Configuration | Single | Single | |||||
| Peak Pulse Power | 100 watts | 100 watts | 100 watts | 100 watts |