TVS Diode Steering (Rail to Rail) Uni-Directional 5V (Max) 25V SOT-353 T/R
25V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-5
25V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-5
25V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-5
TVS Diode, 150W, 5V, Unidirectional, 5-Pin, MO-203AA Product overview: RCLAMP0503F.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 150W, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 150W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP0503F.TCT can be used for catalog matching and distributor lookup.
DIODE, TVS, 150W, 5V, UNIDIRECTIONAL, SC-70; Product Range:RailClamp Series; TVS Polarity:Unidirectio
TVS DIODE ARRAY, 150W, 5V, UNIDIRECTIONAL, SC-70, FULL REEL; Product Range:RailClamp Series; TVS Polarity:Unidirectio
TVS DIODE 5VWM 25VC SC70-5
TVS DIODE 5VWM 25VC SC70-5
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | RCLAMP0503F.TCT | RCLAMP0503F.TCTCT-ND | 144-RCLAMP0503F.TCT | 37K8163 | 29X2709 | RCLAMP0503F.TCT | RCLAMP0503F.TCT |
| Product Name | TVS Diodes | 150W 5V TVS Protection Diode | Diode, Tvs, 150W, 5V, Unidirectional, Sc-70; Product Range Semtech | Tvs Diode Array, 150W, 5V, Unidirectional, Sc-70, Full Reel; Product Range Semtech | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Package | SC-70 | SOT353; 5-TSSOP, SC-70-5, SOT-353 | SC-70 | SOT353; 5-TSSOP, SC-70-5, SOT-353 | SC-70-5 | ||
| Configuration | Single | Single | |||||
| Peak Pulse Power | 150 watts | 150 watts | 150 watts | ||||
| VC | 25 volts | 25 volts | 25 volts |