onsemi Schottky 200 mA 30 V Diode and Rectifier RB521S30T5G

Description
200 mA, 30 V, Schottky Diode, SOD-523 2 LEAD, 8000-REEL Product overview: RB521S30T5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200 mA, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 mA, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB521S30T5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
200 mA, 30 V, Schottky Diode, SOD-523 2 LEAD, 8000-REEL Product overview: RB521S30T5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200 mA, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 mA, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB521S30T5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 200 mA 30 V Diode and Rectifier
280-RB521S30T5G
Schottky 200 mA 30 V Diode and Rectifier 280-RB521S30T5G
200 mA, 30 V, Schottky Diode, SOD-523 2 LEAD, 8000-REEL Product overview: RB521S30T5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200 mA, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 mA, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB521S30T5G can be used for catalog matching and distributor lookup.

200 mA, 30 V, Schottky Diode, SOD-523 2 LEAD, 8000-REEL Product overview: RB521S30T5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200 mA, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 mA, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB521S30T5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - RB521S30T5G - Rochester Electronics
Newburyport, MA, United States
200 mA, 30 V, Schottky Diode

200 mA, 30 V, Schottky Diode

Supplier's Site Datasheet
Diodes, Rectifiers - Single - RB521S30T5G - 062378-RB521S30T5G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB521S30T5G
062378-RB521S30T5G
Diodes, Rectifiers - Single - RB521S30T5G 062378-RB521S30T5G
Manufacturer: ON Semiconductor Win Source Part Number: 062378-RB521S30T5G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 500mV @ 200mA Current - Reverse Leakage @ Vr: 30μA @ 10V Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-523 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 062378-RB521S30T5G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 500mV @ 200mA
Current - Reverse Leakage @ Vr: 30μA @ 10V
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-523
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - RB521S30T5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB521S30T5GOSTR-ND
Single Diodes RB521S30T5GOSTR-ND
Diode Schottky 30V 200mA (DC) Surface Mount SOD-523

Diode Schottky 30V 200mA (DC) Surface Mount SOD-523

Buy Now Datasheet
Single Diodes - RB521S30T5GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB521S30T5GOSCT-ND
Single Diodes RB521S30T5GOSCT-ND
Diode Schottky 30V 200mA (DC) Surface Mount SOD-523

Diode Schottky 30V 200mA (DC) Surface Mount SOD-523

Buy Now Datasheet
Single Diodes - RB521S30T5GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB521S30T5GOSDKR-ND
Single Diodes RB521S30T5GOSDKR-ND
Diode Schottky 30V 200mA (DC) Surface Mount SOD-523

Diode Schottky 30V 200mA (DC) Surface Mount SOD-523

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB521S30T5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB521S30T5G
Discrete Semiconductor Products - Diodes - Rectifiers RB521S30T5G
DIODE SCHOTTKY 30V 200MA SOD523

DIODE SCHOTTKY 30V 200MA SOD523

Supplier's Site
Single Diodes - RB521S30T5G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RB521S30T5G
Single Diodes RB521S30T5G
DIODE SCHOTTKY 30V 200MA SOD523

DIODE SCHOTTKY 30V 200MA SOD523

Supplier's Site Datasheet
Single Diodes - RB521S30T5G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RB521S30T5G
Single Diodes RB521S30T5G
DIODE SCHOTTKY 30V 200MA SOD523

DIODE SCHOTTKY 30V 200MA SOD523

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB521S30T5G
Schottky Diodes & Rectifiers RB521S30T5G
Schottky Diodes & Rectifiers SCHOTTKY DIODE

Schottky Diodes & Rectifiers SCHOTTKY DIODE

Buy Now Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - RB521S30T5G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
RB521S30T5G
Diodes >> Schottky Barrier Diodes (SBD) RB521S30T5G
30V 500mV@200mA 200mA SOD-523 Schottky Barrier Diodes (SBD) ROHS

30V 500mV@200mA 200mA SOD-523 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Rectifiers Schottky Diodes Schottky Diodes Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes
Product Number 280-RB521S30T5G RB521S30T5G 062378-RB521S30T5G RB521S30T5GOSTR-ND RB521S30T5G RB521S30T5G RB521S30T5G RB521S30T5G
Product Name Schottky 200 mA 30 V Diode and Rectifier Diodes, Rectifiers - Single - RB521S30T5G Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Schottky Diodes & Rectifiers Diodes >> Schottky Barrier Diodes (SBD)
Package Tape and Reel SOD-523; SOD-523 2 LEAD SOD-523; SOD-523 SOD-523 SOD-523; SC-79, SOD-523 SOD-523; SOD-523 SOD-523
RoHS Compliant RoHS RoHS RoHS
IO 0.2000 amps
Unlock Full Specs
to access all available technical data