DIODE GEN PURP 400V 1A PMDT Product overview: RR1LAM4STFTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RR1LAM4STFTR can be used for catalog matching and distributor lookup.
Diode Standard 400V 1A Surface Mount PMDT
Diode Standard 400V 1A Surface Mount PMDT
Diode Standard 400V 1A Surface Mount PMDT
Manufacturer: Rohm Semiconductor
Win Source Part Number: 835760-RR1LAM4STFTR
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 400V 1A PMDT
RECTIFIER, AUTO, SINGLE, 500V, SOD128; Repetitive Reverse Voltage Vrrm Max:500V; Forward Current If(AV):1A; Diode Configuration:Single
DIODE GEN PURP 400V 1A PMDT
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 280-RR1LAM4STFTR | 846-RR1LAM4STFTRDKR-ND | 835760-RR1LAM4STFTR | RR1LAM4STFTR | 47AC5927 | RR1LAM4STFTR |
| Product Name | 400V 1A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - RR1LAM4STFTR | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Auto, Single, 500V, Sod128; Repetitive Reverse Voltage Vrrm Max Rohm | Single Diodes |
| Package | Tape & Reel (TR) | SOD-128 | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | 150 C (302 F) | 150 C (302 F) | ||||
| Life Cycle Stage | Declining |