Manufacturer: Semtech Corporation
Win Source Part Number: 812641-RCLAMP3321P.T
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: HDMI
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 3.3V (Maximum)
Voltage - Breakdown (Min): 5.5V
Current - Peak Pulse (10/1000μs): 4A (8/20μs)
Power - Peak Pulse: 25W
Power Line Protection: No
Supplier Device Package: SLP1006P2
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0402
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 13V
Capacitance at Frequency: 0.22pF at 1MHz
13V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2
13V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2
13V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TVS DIODE 3.3VWM 13VC SLP1006P2 Product overview: RCLAMP3321P.TNT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP3321P.TNT can be used for catalog matching and distributor lookup.
TVS DIODE 3.3VWM 13VC SLP1006P2
TVS DIODE 3.3VWM 13VC SLP1006P2
| Win Source Electronics | DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 812641-RCLAMP3321P.TNT | RCLAMP3321P.TNTCT-ND | RCLAMP3321P.TNT | 144-RCLAMP3321P.TNT | RCLAMP3321P.TNT | RCLAMP3321P.TNT |
| Product Name | TVS - TVS - Diodes - RCLAMP3321P.TNT | TVS Diodes | TVS | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Peak Pulse Power | 25 watts | 25 watts | 25 watts | 25 watts | 25 watts | |
| VC | 13 volts | 13 volts | 13 volts | 13 volts | ||
| VBR | 5.5 volts | 5.5 volts | 5.5 volts | 5.5 volts | ||
| CT | 0.2200 pF | |||||
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |