Manufacturer: Semtech Corporation
Win Source Part Number: 1091648-RCLAMP3521P.
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 0.33pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SLP1006P2
STAND-OFF Voltage (Vwm): 3.5V (Max)
Minimum Breakdown Voltage: 4.5V
Max Clamping Voltage: 13V
Peak Pulse Current(Ippm): 4A (8/20μs)
Power Dissipation - Pd: 50W
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient
Quantity per package: 10k pcs
13V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2
13V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2
13V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2
TVS Diode BIDIRECTIONAL 3.5V 50W SILICON Product overview: RCLAMP3521P.TNT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.5V, 50W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.5V, 50W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP3521P.TNT can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TVS DIODE 3.5VWM 13VC SLP1006P2
TVS DIODE 3.5VWM 13VC SLP1006P2
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1091648-RCLAMP3521P.TNT | RCLAMP3521P.TNTTR-ND | 144-RCLAMP3521P.TNT | RCLAMP3521P.TNT | RCLAMP3521P.TNT | RCLAMP3521P.TNT |
| Product Name | TVS - TVS - Diodes - RCLAMP3521P.TNT | TVS Diodes | 3.5V 50W TVS Protection Diode | TVS | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Package | SLP1006P2 | 0402 (1006 Metric) | SLP1006P2 | 0402 (1006 Metric) | ||
| VWM | 3.5 volts | |||||
| IPPM | 4 amps | |||||
| VC | 13 volts | 13 volts | 13 volts | 13 volts | ||
| VBR | 4.5 volts | 4.5 volts | 4.5 volts | 4.5 volts |