TVS DIODE 15VWM SLP1006P2
TVS DIODE 15VWM SLP1006P2
TVS DIODE 15VWM SLP1006P2
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
1-LINE 15V 0.25PF 2.6R ESD SLP10
1-LINE 15V 0.25PF 2.6R ESD SLP10
| DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 600-RCLAMP1561PQTCTDKR-ND | RCLAMP1561PQTCT | RCLAMP1561PQTCT | RCLAMP1561PQTCT |
| Product Name | TVS Diodes | TVS | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | |||
| Package | 0402 (1006 Metric) | SLP1006P2 | ||
| Peak Pulse Power | 70 watts | |||
| VC | 35 volts |