Semtech Corp. TVS Diodes RCLAMP0504S.TCT

Description
25V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
Request a Quote Datasheet
Description
25V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - RCLAMP0504SCT-ND - DigiKey
Thief River Falls, MN, United States
25V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

25V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

Buy Now Datasheet
TVS Diodes - RCLAMP0504STR-ND - DigiKey
Thief River Falls, MN, United States
25V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

25V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

Buy Now Datasheet
TVS Diodes - RCLAMP0504SDKR-ND - DigiKey
Thief River Falls, MN, United States
25V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

25V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

Buy Now Datasheet
Singapore, Singapore
150W 5V SOT-23 TVS Protection Diode
144-RCLAMP0504S.TCT
150W 5V SOT-23 TVS Protection Diode 144-RCLAMP0504S.TCT
TVS Diode, 150W, 5V, Unidirectional, SOT-23 Product overview: RCLAMP0504S.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 150W, 5V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 150W, 5V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP0504S.TCT can be used for catalog matching and distributor lookup.

TVS Diode, 150W, 5V, Unidirectional, SOT-23 Product overview: RCLAMP0504S.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 150W, 5V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 150W, 5V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP0504S.TCT can be used for catalog matching and distributor lookup.

Supplier's Site
 - RCLAMP0504S.TCT - Rochester Electronics
Newburyport, MA, United States
TVS Diode Steering (Rail to Rail) Uni-Directional 5V (Max) 25V SOT-23-6 T/R

TVS Diode Steering (Rail to Rail) Uni-Directional 5V (Max) 25V SOT-23-6 T/R

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - RCLAMP0504S.TCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RCLAMP0504S.TCT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes RCLAMP0504S.TCT
TVS DIODE 5VWM 25VC SOT23-6

TVS DIODE 5VWM 25VC SOT23-6

Supplier's Site
Tvs Diode Array, 150W, 5V, Sot-23, Full Reel; Clamping Voltage Vc Max Semtech - 18M7560 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Array, 150W, 5V, Sot-23, Full Reel; Clamping Voltage Vc Max Semtech
18M7560
Tvs Diode Array, 150W, 5V, Sot-23, Full Reel; Clamping Voltage Vc Max Semtech 18M7560
TVS DIODE ARRAY, 150W, 5V, SOT-23, FULL REEL; Clamping Voltage Vc Max:15V; Diode Case Style:SOT-23; No. of Pins:6Pins; Operating Voltage:5V; Power Dissipation Pd:150W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

TVS DIODE ARRAY, 150W, 5V, SOT-23, FULL REEL; Clamping Voltage Vc Max:15V; Diode Case Style:SOT-23; No. of Pins:6Pins; Operating Voltage:5V; Power Dissipation Pd:150W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode Array, 150W, 5V, Sot-23; Clamping Voltage Vc Max Semtech - 10R1032 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Array, 150W, 5V, Sot-23; Clamping Voltage Vc Max Semtech
10R1032
Tvs Diode Array, 150W, 5V, Sot-23; Clamping Voltage Vc Max Semtech 10R1032
TVS DIODE ARRAY, 150W, 5V, SOT-23; Clamping Voltage Vc Max:15V; Diode Case Style:SOT-23; No. of Pins:6Pins; Product Range:-; Junction Capacitance:3pF; MSL:MSL 1 - Unlimited; Maximum Breakdown Voltage:6V; Peak Pulse Current Ippm:6A RoHS Compliant: Yes

TVS DIODE ARRAY, 150W, 5V, SOT-23; Clamping Voltage Vc Max:15V; Diode Case Style:SOT-23; No. of Pins:6Pins; Product Range:-; Junction Capacitance:3pF; MSL:MSL 1 - Unlimited; Maximum Breakdown Voltage:6V; Peak Pulse Current Ippm:6A RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
RCLAMP0504S.TCT
TVS Diodes / ESD Suppressors RCLAMP0504S.TCT
TVS Diodes / ESD Suppressors Low Capacitance TVS Diode Array

TVS Diodes / ESD Suppressors Low Capacitance TVS Diode Array

Buy Now Datasheet
TVS DIODE 5VWM 25VC SOT23-6

TVS DIODE 5VWM 25VC SOT23-6

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - RCLAMP0504S.TCT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
RCLAMP0504S.TCT
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) RCLAMP0504S.TCT
6A@8/20us 150W 25V 6V 5V SOT-23-6 Electrostatic and Surge Protection (TVS/ESD) ROHS

6A@8/20us 150W 25V 6V 5V SOT-23-6 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number RCLAMP0504SCT-ND 144-RCLAMP0504S.TCT RCLAMP0504S.TCT RCLAMP0504S.TCT 18M7560 10R1032 RCLAMP0504S.TCT RCLAMP0504S.TCT RCLAMP0504S.TCT
Product Name TVS Diodes 150W 5V SOT-23 TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode Array, 150W, 5V, Sot-23, Full Reel; Clamping Voltage Vc Max Semtech Tvs Diode Array, 150W, 5V, Sot-23; Clamping Voltage Vc Max Semtech TVS Diodes / ESD Suppressors TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
Configuration Single Single
Package SOT23; SOT-23-6 Tape and Reel SOT23; SOT-23 SOT23; SOT-23-6 SOT23; SOT-23 SOT23; SOT-23 SOT-23-6 SOT23; SOT-23-6 SOT23
Peak Pulse Power 150 watts 150 watts 150 watts 150 watts 150 watts
VC 25 volts 25 volts 25 volts 25 volts
VBR 6 volts 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data