ROHM Semiconductor USA, LLC Schottky 40V 3A Diode and Rectifier RBR3LAM40ATR

Description
DIODE SCHOTTKY 40V 3A PMDTM Product overview: RBR3LAM40ATR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBR3LAM40ATR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 3A PMDTM Product overview: RBR3LAM40ATR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBR3LAM40ATR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 3A Diode and Rectifier - 280-RBR3LAM40ATR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 3A Diode and Rectifier
280-RBR3LAM40ATR
Schottky 40V 3A Diode and Rectifier 280-RBR3LAM40ATR
DIODE SCHOTTKY 40V 3A PMDTM Product overview: RBR3LAM40ATR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBR3LAM40ATR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 3A PMDTM Product overview: RBR3LAM40ATR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBR3LAM40ATR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - RBR3LAM40ATR - 891289-RBR3LAM40ATR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RBR3LAM40ATR
891289-RBR3LAM40ATR
Diodes, Rectifiers - Single - RBR3LAM40ATR 891289-RBR3LAM40ATR
Manufacturer: Rohm Semiconductor Win Source Part Number: 891289-RBR3LAM40ATR Features: Diode Schottky 40 V 3A Surface Mount PMDTM Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-128 Package: Reel - TR Mounting: Surface Mount Family Name: RBR3LAM40 Categories: Discrete Semiconductor Products Case / Package: PMDTM ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: RBR3LAM40ACT, RBR3LAM40ADKR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 891289-RBR3LAM40ATR
Features: Diode Schottky 40 V 3A Surface Mount PMDTM
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-128
Package: Reel - TR
Mounting: Surface Mount
Family Name: RBR3LAM40
Categories: Discrete Semiconductor Products
Case / Package: PMDTM
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: RBR3LAM40ACT, RBR3LAM40ADKR

Buy Now Datasheet
Single Diodes - RBR3LAM40ADKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RBR3LAM40ADKR-ND
Single Diodes RBR3LAM40ADKR-ND
Diode Schottky 40V 3A Surface Mount PMDTM

Diode Schottky 40V 3A Surface Mount PMDTM

Buy Now Datasheet
Single Diodes - RBR3LAM40ATR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RBR3LAM40ATR-ND
Single Diodes RBR3LAM40ATR-ND
Diode Schottky 40V 3A Surface Mount PMDTM

Diode Schottky 40V 3A Surface Mount PMDTM

Buy Now Datasheet
Single Diodes - RBR3LAM40ACT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RBR3LAM40ACT-ND
Single Diodes RBR3LAM40ACT-ND
Diode Schottky 40V 3A Surface Mount PMDTM

Diode Schottky 40V 3A Surface Mount PMDTM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RBR3LAM40ATR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RBR3LAM40ATR
Discrete Semiconductor Products - Diodes - Rectifiers RBR3LAM40ATR
DIODE SCHOTTKY 40V 3A PMDTM

DIODE SCHOTTKY 40V 3A PMDTM

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RBR3LAM40ATR
Schottky Diodes & Rectifiers RBR3LAM40ATR
Schottky Diodes & Rectifiers SBD 40V Vr 0.5A Io 3A Ifsm SC-108B

Schottky Diodes & Rectifiers SBD 40V Vr 0.5A Io 3A Ifsm SC-108B

Buy Now Datasheet
Single Diodes - RBR3LAM40ATR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RBR3LAM40ATR
Single Diodes RBR3LAM40ATR
DIODE SCHOTTKY 40V 3A PMDTM

DIODE SCHOTTKY 40V 3A PMDTM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Rectifiers Schottky Diodes Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 280-RBR3LAM40ATR 891289-RBR3LAM40ATR RBR3LAM40ADKR-ND RBR3LAM40ATR RBR3LAM40ATR RBR3LAM40ATR
Product Name Schottky 40V 3A Diode and Rectifier Diodes, Rectifiers - Single - RBR3LAM40ATR Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Single Diodes
Package Tape & Reel (TR) PMDTM SOD-128-2 SOD-128
Unlock Full Specs
to access all available technical data