Semtech Corp. TVS RCLAMP0521PATCT

Description
RailClamp® TVS arrays are ultra low capacitance ESD protection devices designed to protect high speed data interfaces. This series has been specifically designed to protect sensitive components which are connected to high-speed data and transmission lines from overvoltage caused by ESD (electrostatic discharge), CDE (Cable Discharge Events), and EFT (electrical fast transients).
Request a Quote Datasheet
Description
RailClamp® TVS arrays are ultra low capacitance ESD protection devices designed to protect high speed data interfaces. This series has been specifically designed to protect sensitive components which are connected to high-speed data and transmission lines from overvoltage caused by ESD (electrostatic discharge), CDE (Cable Discharge Events), and EFT (electrical fast transients).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - RCLAMP0521PATCT - Richardson RFPD
Downers Grove, IL, United States
RailClamp® TVS arrays are ultra low capacitance ESD protection devices designed to protect high speed data interfaces. This series has been specifically designed to protect sensitive components which are connected to high-speed data and transmission lines from overvoltage caused by ESD (electrostatic discharge), CDE (Cable Discharge Events), and EFT (electrical fast transients).

RailClamp® TVS arrays are ultra low capacitance ESD protection devices designed to protect high speed data interfaces. This series has been specifically designed to protect sensitive components which are connected to high-speed data and transmission lines from overvoltage caused by ESD (electrostatic discharge), CDE (Cable Discharge Events), and EFT (electrical fast transients).

Supplier's Site
 - RCLAMP0521PATCT - Rochester Electronics
Newburyport, MA, United States
TVS Diode Zener Bi-Directional 5V (Max) 25V 0402 T/R

TVS Diode Zener Bi-Directional 5V (Max) 25V 0402 T/R

Supplier's Site Datasheet
5V 100W 0.5pF TVS Protection Diode - 144-RCLAMP0521PATCT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 100W 0.5pF TVS Protection Diode
144-RCLAMP0521PATCT
5V 100W 0.5pF TVS Protection Diode 144-RCLAMP0521PATCT
Bidirectional TVS Diode, 5V, 100W, 0.5pF, 0402 Product overview: RCLAMP0521PATCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 100W, 0.5pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 100W, 0.5pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP0521PATCT can be used for catalog matching and distributor lookup.

Bidirectional TVS Diode, 5V, 100W, 0.5pF, 0402 Product overview: RCLAMP0521PATCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 100W, 0.5pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 100W, 0.5pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP0521PATCT can be used for catalog matching and distributor lookup.

Supplier's Site
TVS Diodes - 9210091 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
9210091
TVS Diodes 9210091
ESD Suppressor TVS 15kV 2-Pin

ESD Suppressor TVS 15kV 2-Pin

Supplier's Site
TVS Diodes - 9210091P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
9210091P
TVS Diodes 9210091P
ESD Suppressor TVS 15kV 2-Pin

ESD Suppressor TVS 15kV 2-Pin

Supplier's Site
TVS Diodes - 1701010 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1701010
TVS Diodes 1701010
ESD Suppressor TVS 15kV 2-Pin

ESD Suppressor TVS 15kV 2-Pin

Supplier's Site
TVS Diodes - RCLAMP0521PACT-ND - DigiKey
Thief River Falls, MN, United States
25V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2

25V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2

Buy Now Datasheet
TVS Diodes - RCLAMP0521PATR-ND - DigiKey
Thief River Falls, MN, United States
25V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2

25V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2

Buy Now Datasheet
TVS Diodes - RCLAMP0521PADKR-ND - DigiKey
Thief River Falls, MN, United States
25V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2

25V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2

Buy Now Datasheet
TVS DIODE 5VWM 25VC SLP1006P2

TVS DIODE 5VWM 25VC SLP1006P2

Supplier's Site Datasheet
Tvs Array, 100W, 5V, Bi-Directional, Slp1006P2; Product Range Semtech - 84X9400 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Array, 100W, 5V, Bi-Directional, Slp1006P2; Product Range Semtech
84X9400
Tvs Array, 100W, 5V, Bi-Directional, Slp1006P2; Product Range Semtech 84X9400
TVS ARRAY, 100W, 5V, BI-DIRECTIONAL, SLP1006P2; Product Range:RailClamp Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:5V; Clamping Voltage Max:25V; Diode Case Style:SLP1006P2; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS ARRAY, 100W, 5V, BI-DIRECTIONAL, SLP1006P2; Product Range:RailClamp Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:5V; Clamping Voltage Max:25V; Diode Case Style:SLP1006P2; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tvs Array, 100W, 5V, Bi-Directional, Slp1006P2; Product Range Semtech - 84R7491 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Array, 100W, 5V, Bi-Directional, Slp1006P2; Product Range Semtech
84R7491
Tvs Array, 100W, 5V, Bi-Directional, Slp1006P2; Product Range Semtech 84R7491
TVS ARRAY, 100W, 5V, BI-DIRECTIONAL, SLP1006P2; Product Range:RailClamp Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:5V; Clamping Voltage Max:25V; Diode Case Style:SLP1006P2; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS ARRAY, 100W, 5V, BI-DIRECTIONAL, SLP1006P2; Product Range:RailClamp Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:5V; Clamping Voltage Max:25V; Diode Case Style:SLP1006P2; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - RCLAMP0521PATCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RCLAMP0521PATCT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes RCLAMP0521PATCT
TVS DIODE 5VWM 25VC SLP1006P2

TVS DIODE 5VWM 25VC SLP1006P2

Supplier's Site

Technical Specifications

  Richardson RFPD Rochester Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS)
Product Number RCLAMP0521PATCT RCLAMP0521PATCT 144-RCLAMP0521PATCT 9210091 9210091P RCLAMP0521PACT-ND RCLAMP0521PATCT 84X9400 RCLAMP0521PATCT
Product Name TVS 5V 100W 0.5pF TVS Protection Diode TVS Diodes TVS Diodes TVS Diodes TVS Diodes Tvs Array, 100W, 5V, Bi-Directional, Slp1006P2; Product Range Semtech Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Life Cycle Stage Active
Package SLP1006P Tape and Reel Slp2510p8 SLP2510P8 0402 (1006 Metric) 0402 (1006 Metric) SLP1006P2 SLP1006P2
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Configuration Single Single Single Single
Peak Pulse Power 100 watts 100 watts 100 watts 100 watts
Unlock Full Specs
to access all available technical data