Manufacturer: Rohm Semiconductor
Win Source Part Number: 805359-RF05VA1STR
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 500mA
Reverse Recovery Time (trr): 25ns
Operating Temperature - Junction: 150°C (Maximum)
Supplier Device Package: TUMD2
Manufacturer Package: SC-90, SOD-323F
Voltage - DC Reverse (Vr) (Maximum): 100V
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 980mV at 500mA
Current - Reverse Leakage at Vr: 10μA at 100V
Part Number Series: RF05VA1S
DIODE GEN PURP 100V 500MA TUMD2 Product overview: RF05VA1STR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RF05VA1STR can be used for catalog matching and distributor lookup.
Diode Standard 100V 500mA Surface Mount TUMD2
DIODE GEN PURP 100V 500MA TUMD2
Rectifiers DIODE FAST REC 100V 0.5A SOD-323
DIODE GEN PURP 100V 500MA TUMD2
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 805359-RF05VA1STR | 280-RF05VA1STR | RF05VA1STR-ND | RF05VA1STR | RF05VA1STR | RF05VA1STR |
| Product Name | Diodes, Rectifiers - Single - RF05VA1STR | 100V 500MA Diode and Rectifier | Single Diodes | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||||
| VF | 0.9800 volts | 0.9800 volts | 0.9800 volts | |||
| VR | 100 volts | 100 volts | ||||
| IR | 0.0100 mA | 0.0100 mA | ||||
| trr | 25 ns |