RF Diode PIN - 1 Pair Series Connection 50V 50mA UMD3
RF Diode PIN - 1 Pair Series Connection 50V 50mA UMD3
Manufacturer: Rohm Semiconductor
Win Source Part Number: 027458-RN779FT106
Packaging: Reel - TR
Current - Max: 50mA
Diode Type: PIN - 1 Pair Series Connection
Capacitance @ Vr, F: 0.9pF @ 35V, 1MHz
Voltage - Peak Reverse (Max): 50V
Resistance @ If, F: 7 Ohm @ 10mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: UMD3
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
RF DIODE PIN 50V UMD3 Product overview: RN779FT106 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-RN779FT106 can be used for catalog matching and distributor lookup.
RF DIODE PIN 50V UMD3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | Rectifiers | RF Diodes | RF Diodes |
| Product Number | RN779FT106TR-ND | 027458-RN779FT106 | 284-RN779FT106 | RN779FT106 | RN779FT106 |
| Product Name | RF Diodes | RF Diodes - RN779FT106 | 50V Diode and Rectifier | Discrete Semiconductor Products - Diodes - RF Diodes | RF Diodes |
| Configuration | Single | ||||
| Diode Type | PIN | PIN - 1 Pair Series Connection | PIN | ||
| Package | SOT323; SC-70, SOT-323 | UMD3 | Tape & Reel (TR) | UMD3 | SOT323; SC-70, SOT-323 |
| VR | 50 volts |