Diode Standard 200V 2A Surface Mount PMDS
DIODE GEN PURP 200V 2A PMDS Product overview: RF201L2STE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RF201L2STE25 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 182696-RF201L2STE25
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 870mV @ 2A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Operating Temperature - Junction: 150°C (Max)
Family Name: RF201L2S
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PMDS
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): RF201L2SDDTE25; ES2DAHE3G; ES2DAHF4G;
Introduction Date: June 21, 2007
ECCN: EAR99
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Rectifiers DIODE FAST REVERY 200V 2A
DIODE GEN PURP 200V 2A PMDS
DIODE GEN PURP 200V 2A PMDS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | RF201L2STE25TR-ND | 280-RF201L2STE25 | 182696-RF201L2STE25 | RF201L2STE25 | RF201L2STE25 | RF201L2STE25 |
| Product Name | Single Diodes | 200V 2A Diode and Rectifier | Diodes, Rectifiers - Single - RF201L2STE25 | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |||
| Package | Tape & Reel (TR) | SOD-106; SOD-106-2 | SMA; DO-214AC, SMA | |||
| RoHS Compliant | RoHS | |||||
| Diode Type | Standard | |||||
| VF | 0.8700 volts | 0.8700 volts | 0.8700 volts |