Vishay Precision Group 600V 1A Diode and Rectifier RGL41J-E3/96

Description
Diode Switching 600V 1A 2-Pin DO-213AB T/R Product overview: RGL41J-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGL41J-E3/96 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Switching 600V 1A 2-Pin DO-213AB T/R Product overview: RGL41J-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGL41J-E3/96 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 1A Diode and Rectifier - 280-RGL41J-E3/96 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 1A Diode and Rectifier
280-RGL41J-E3/96
600V 1A Diode and Rectifier 280-RGL41J-E3/96
Diode Switching 600V 1A 2-Pin DO-213AB T/R Product overview: RGL41J-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGL41J-E3/96 can be used for catalog matching and distributor lookup.

Diode Switching 600V 1A 2-Pin DO-213AB T/R Product overview: RGL41J-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGL41J-E3/96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - RGL41J-E3/96 - 001380-RGL41J-E3/96 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RGL41J-E3/96
001380-RGL41J-E3/96
Diodes, Rectifiers - Single - RGL41J-E3/96 001380-RGL41J-E3/96
Manufacturer: Vishay Win Source Part Number: 001380-RGL41J-E3/96 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A Reverse Recovery Time (trr): 250ns Current - Reverse Leakage @ Vr: 5μA @ 600V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-213AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 001380-RGL41J-E3/96
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 250ns
Current - Reverse Leakage @ Vr: 5μA @ 600V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-213AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Switching Diodes - 8129143 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
8129143
Switching Diodes 8129143
Vishay RGL41J-E3/96 Silicon Junction

Vishay RGL41J-E3/96 Silicon Junction

Supplier's Site
Switching Diodes - 8129143P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
8129143P
Switching Diodes 8129143P
Vishay RGL41J-E3/96 Silicon Junction

Vishay RGL41J-E3/96 Silicon Junction

Supplier's Site
Switching Diodes - 1657117 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1657117
Switching Diodes 1657117
Vishay RGL41J-E3/96 Silicon Junction

Vishay RGL41J-E3/96 Silicon Junction

Supplier's Site
Single Diodes - RGL41J-E3/96GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 1A Surface Mount DO-213AB

Diode Standard 600V 1A Surface Mount DO-213AB

Buy Now Datasheet
Single Diodes - RGL41J-E3/96GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RGL41J-E3/96GITR-ND
Single Diodes RGL41J-E3/96GITR-ND
Diode Standard 600V 1A Surface Mount DO-213AB

Diode Standard 600V 1A Surface Mount DO-213AB

Buy Now Datasheet
Single Diodes - RGL41J-E3/96GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RGL41J-E3/96GICT-ND
Single Diodes RGL41J-E3/96GICT-ND
Diode Standard 600V 1A Surface Mount DO-213AB

Diode Standard 600V 1A Surface Mount DO-213AB

Buy Now Datasheet
Single Diodes - RGL41J-E3/96 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RGL41J-E3/96
Single Diodes RGL41J-E3/96
DIODE GEN PURP 600V 1A DO213AB

DIODE GEN PURP 600V 1A DO213AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RGL41J-E3/96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RGL41J-E3/96
Discrete Semiconductor Products - Diodes - Rectifiers RGL41J-E3/96
DIODE GEN PURP 600V 1A DO213AB

DIODE GEN PURP 600V 1A DO213AB

Supplier's Site
Switch Diode, 1A, 600V, Do-213Ab; Repetitive Peak Reverse Voltage Vishay - 77K0337 - Newark, An Avnet Company
Chicago, IL, United States
Switch Diode, 1A, 600V, Do-213Ab; Repetitive Peak Reverse Voltage Vishay
77K0337
Switch Diode, 1A, 600V, Do-213Ab; Repetitive Peak Reverse Voltage Vishay 77K0337
SWITCH DIODE, 1A, 600V, DO-213AB; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:250ns; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

SWITCH DIODE, 1A, 600V, DO-213AB; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.3V; Reverse Recovery Time:250ns; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Diode Rectifier, Standard, 1A, 600V, Do-213Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay - 29X0506 - Newark, An Avnet Company
Chicago, IL, United States
Diode Rectifier, Standard, 1A, 600V, Do-213Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay
29X0506
Diode Rectifier, Standard, 1A, 600V, Do-213Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay 29X0506
DIODE RECTIFIER, STANDARD, 1A, 600V, DO-213AB, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:250ns; Forward Surge Current:30A RoHS Compliant: Yes

DIODE RECTIFIER, STANDARD, 1A, 600V, DO-213AB, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.3V; Reverse Recovery Time:250ns; Forward Surge Current:30A RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
RGL41J-E3/96
Rectifiers RGL41J-E3/96
Rectifiers 1 Amp 600 Volt 250ns

Rectifiers 1 Amp 600 Volt 250ns

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Diodes Diodes General Purpose Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number 280-RGL41J-E3/96 001380-RGL41J-E3/96 8129143 RGL41J-E3/96GIDKR-ND RGL41J-E3/96 RGL41J-E3/96 77K0337 29X0506 RGL41J-E3/96
Product Name 600V 1A Diode and Rectifier Diodes, Rectifiers - Single - RGL41J-E3/96 Switching Diodes Single Diodes Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Switch Diode, 1A, 600V, Do-213Ab; Repetitive Peak Reverse Voltage Vishay Diode Rectifier, Standard, 1A, 600V, Do-213Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay Rectifiers
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
VF 1.3 volts 1.3 volts 1.3 volts 1.3 volts 1.3 volts
VR 600 volts 600 volts
IR 0.0050 mA 0.0050 mA
Unlock Full Specs
to access all available technical data