Manufacturer: Rohm Semiconductor
Win Source Part Number: 096487-RLS245TE-11
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 220V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 10μA @ 220V
Capacitance @ Vr, F: 3pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Family Name: RLS245
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: LLDS
Alternative Parts (Cross-Reference): RLS245;
Introduction Date: April 16, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
Diode Standard 220V 200mA Surface Mount LLDS
DIODE GEN PURP 220V 200MA LLDS Product overview: RLS245TE-11 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 220V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RLS245TE-11 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 220V 200MA LLDS
DIODE GEN PURP 220V 200MA LLDS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 096487-RLS245TE-11 | RLS245TE-11TR-ND | 280-RLS245TE-11 | RLS245TE-11 | RLS245TE-11 |
| Product Name | Diodes, Rectifiers - Single - RLS245TE-11 | Single Diodes | 220V 200MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Diode Type | Standard | ||||
| VF | 1.5 volts | 1.5 volts | 1.5 volts | ||
| VR | 220 volts | 220 volts | |||
| IR | 0.0100 mA | 0.0100 mA | |||
| trr | 75 ns |