Renesas Electronics Corporation Zener 1W TVS Protection Diode RD100FM-T1-AZ

Description
RD100FM - 1W ZENER DIODE Product overview: RD100FM-T1-AZ from Renesas Electronics Corporation is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 1W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, 1W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RD100FM-T1-AZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RD100FM - 1W ZENER DIODE Product overview: RD100FM-T1-AZ from Renesas Electronics Corporation is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 1W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, 1W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RD100FM-T1-AZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener 1W TVS Protection Diode - 144-RD100FM-T1-AZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener 1W TVS Protection Diode
144-RD100FM-T1-AZ
Zener 1W TVS Protection Diode 144-RD100FM-T1-AZ
RD100FM - 1W ZENER DIODE Product overview: RD100FM-T1-AZ from Renesas Electronics Corporation is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 1W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, 1W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RD100FM-T1-AZ can be used for catalog matching and distributor lookup.

RD100FM - 1W ZENER DIODE Product overview: RD100FM-T1-AZ from Renesas Electronics Corporation is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 1W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, 1W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RD100FM-T1-AZ can be used for catalog matching and distributor lookup.

Supplier's Site
 - RD100FM-T1-AZ - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 100V V(Z), 6%, 1W, Unidirectional

Zener Diode, 100V V(Z), 6%, 1W, Unidirectional

Supplier's Site Datasheet
TVS - TVS - Diodes - RD100FM-T1-AZ - 835150-RD100FM-T1-AZ - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - RD100FM-T1-AZ
835150-RD100FM-T1-AZ
TVS - TVS - Diodes - RD100FM-T1-AZ 835150-RD100FM-T1-AZ
Manufacturer: Renesas Electronics America Win Source Part Number: 835150-RD100FM-T1-AZ Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 835150-RD100FM-T1-AZ
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now
TVS Diodes RD100FM-T1-AZ
RD100FM - 1W ZENER DIODE

RD100FM - 1W ZENER DIODE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Transient Voltage Suppressor Diodes (TVS) Zener Diodes
Product Number 144-RD100FM-T1-AZ RD100FM-T1-AZ 835150-RD100FM-T1-AZ RD100FM-T1-AZ
Product Name Zener 1W TVS Protection Diode TVS - TVS - Diodes - RD100FM-T1-AZ TVS Diodes
Package Bulk DO-214-2 DO-214AC, SMA; SMA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4469 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Dual Zener diodes - BZB84-B62,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
4 suppliers
Zener Diodes - 1219491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details