DIODE GEN PURP 600V 8A TO220ACFP Product overview: RFVS8TJ6SGC9 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RFVS8TJ6SGC9 can be used for catalog matching and distributor lookup.
Diode Standard 600V 8A Through Hole TO-220ACFP
Manufacturer: Rohm Semiconductor
Win Source Part Number: 814262-RFVS8TJ6SGC9
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 8A
Reverse Recovery Time (trr): 40ns
Operating Temperature - Junction: 150°C (Maximum)
Supplier Device Package: TO-220ACFP
Manufacturer Package: TO-220-2 Full Pack
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Low
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 3V at 8A
Current - Reverse Leakage at Vr: 10μA at 600V
DIODE GEN PURP 600V 8A TO220ACFP
DIODE GEN PURP 600V 8A TO220ACFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 280-RFVS8TJ6SGC9 | 846-RFVS8TJ6SGC9-ND | 814262-RFVS8TJ6SGC9 | RFVS8TJ6SGC9 | RFVS8TJ6SGC9 |
| Product Name | 600V 8A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - RFVS8TJ6SGC9 | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | TO-220; TO-220-2 Full Pack | |||
| RoHS Compliant | RoHS | ||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ||
| Diode Type | Standard | ||||
| VF | 3 volts | 3 volts | 3 volts |