ROHM Semiconductor USA, LLC 75V 150MA Diode and Rectifier RLS4148TE-11

Description
DIODE GEN PURP 75V 150MA LLDS Product overview: RLS4148TE-11 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 150MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RLS4148TE-11 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 75V 150MA LLDS Product overview: RLS4148TE-11 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 150MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RLS4148TE-11 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
75V 150MA Diode and Rectifier - 280-RLS4148TE-11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75V 150MA Diode and Rectifier
280-RLS4148TE-11
75V 150MA Diode and Rectifier 280-RLS4148TE-11
DIODE GEN PURP 75V 150MA LLDS Product overview: RLS4148TE-11 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 150MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RLS4148TE-11 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 75V 150MA LLDS Product overview: RLS4148TE-11 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 150MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RLS4148TE-11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - RLS4148TE-11TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RLS4148TE-11TR-ND
Single Diodes RLS4148TE-11TR-ND
Diode Standard 75V 150mA Surface Mount LLDS

Diode Standard 75V 150mA Surface Mount LLDS

Buy Now Datasheet
Diodes, Rectifiers - Single - RLS4148TE-11 - 096266-RLS4148TE-11 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RLS4148TE-11
096266-RLS4148TE-11
Diodes, Rectifiers - Single - RLS4148TE-11 096266-RLS4148TE-11
Manufacturer: Rohm Semiconductor Win Source Part Number: 096266-RLS4148TE-11 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75V Current - Average Rectified (Io): 150mA Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 5μA @ 75V Capacitance @ Vr, F: 4pF @ 0V, 1MHz Operating Temperature - Junction: -65°C to 200°C Family Name: RLS4148 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: LLDS Alternative Parts (Cross-Reference): GL34B; EGL34B; GL34BHE3/48; Introduction Date: April 03, 2000 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 096266-RLS4148TE-11
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Current - Average Rectified (Io): 150mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 5μA @ 75V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 200°C
Family Name: RLS4148
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: LLDS
Alternative Parts (Cross-Reference): GL34B; EGL34B; GL34BHE3/48;
Introduction Date: April 03, 2000
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RLS4148TE-11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RLS4148TE-11
Discrete Semiconductor Products - Diodes - Rectifiers RLS4148TE-11
DIODE GEN PURP 75V 150MA LLDS

DIODE GEN PURP 75V 150MA LLDS

Supplier's Site
Single Diodes - RLS4148TE-11 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RLS4148TE-11
Single Diodes RLS4148TE-11
DIODE GEN PURP 75V 150MA LLDS

DIODE GEN PURP 75V 150MA LLDS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Diodes Diodes Rectifiers General Purpose Diodes
Product Number 280-RLS4148TE-11 RLS4148TE-11TR-ND 096266-RLS4148TE-11 RLS4148TE-11 RLS4148TE-11
Product Name 75V 150MA Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - RLS4148TE-11 Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Package Tape & Reel (TR) MELF; SOD-80; DO-213AC, MINI-MELF, SOD-80
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F)
Diode Type Standard
VF 1 volts 1 volts 1 volts
Unlock Full Specs
to access all available technical data