ROHM Semiconductor USA, LLC Schottky 40V 200MA Diode and Rectifier RB521VM-40FHTE-17

Description
DIODE SCHOTTKY 40V 200MA UMD2 Product overview: RB521VM-40FHTE-17 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB521VM-40FHTE-1 7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 200MA UMD2 Product overview: RB521VM-40FHTE-17 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB521VM-40FHTE-1 7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 200MA Diode and Rectifier - 280-RB521VM-40FHTE-17 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 200MA Diode and Rectifier
280-RB521VM-40FHTE-17
Schottky 40V 200MA Diode and Rectifier 280-RB521VM-40FHTE-17
DIODE SCHOTTKY 40V 200MA UMD2 Product overview: RB521VM-40FHTE-17 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB521VM-40FHTE-1 7 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 200MA UMD2 Product overview: RB521VM-40FHTE-17 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB521VM-40FHTE-17 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - RB521VM-40FHTE-17CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 200mA Surface Mount UMD2

Diode Schottky 40V 200mA Surface Mount UMD2

Buy Now Datasheet
Single Diodes - RB521VM-40FHTE-17TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 200mA Surface Mount UMD2

Diode Schottky 40V 200mA Surface Mount UMD2

Buy Now Datasheet
Single Diodes - RB521VM-40FHTE-17DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 200mA Surface Mount UMD2

Diode Schottky 40V 200mA Surface Mount UMD2

Buy Now Datasheet
Diodes, Rectifiers - Single - RB521VM-40FHTE-17 - 891239-RB521VM-40FHTE-17 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB521VM-40FHTE-17
891239-RB521VM-40FHTE-17
Diodes, Rectifiers - Single - RB521VM-40FHTE-17 891239-RB521VM-40FHTE-17
Manufacturer: Rohm Semiconductor Win Source Part Number: 891239-RB521VM-40FHT E-17 Series: Automotive, AEC-Q101 Features: Diode Schottky 40 V 200mA Surface Mount UMD2 Speed: Small Signal =< 200mA (Io), Any Speed Package: SC-90, SOD-323F Package: Reel - TR Mounting: Surface Mount Family Name: RB521 Categories: Discrete Semiconductor Products Case / Package: UMD2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: RB521VM-40FHTE-17CT, RB521VM-40FHTE-17TR, RB521VM-40FHTE-17DKR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 891239-RB521VM-40FHTE-17
Series: Automotive, AEC-Q101
Features: Diode Schottky 40 V 200mA Surface Mount UMD2
Speed: Small Signal =< 200mA (Io), Any Speed
Package: SC-90, SOD-323F
Package: Reel - TR
Mounting: Surface Mount
Family Name: RB521
Categories: Discrete Semiconductor Products
Case / Package: UMD2
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: RB521VM-40FHTE-17CT, RB521VM-40FHTE-17TR, RB521VM-40FHTE-17DKR

Buy Now Datasheet
Schottky Rectifier, Aec-Q101, 0.2A, 40V; Repetitive Reverse Voltage Vrrm Max Rohm - 92Y3863 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Aec-Q101, 0.2A, 40V; Repetitive Reverse Voltage Vrrm Max Rohm
92Y3863
Schottky Rectifier, Aec-Q101, 0.2A, 40V; Repetitive Reverse Voltage Vrrm Max Rohm 92Y3863
SCHOTTKY RECTIFIER, AEC-Q101, 0.2A, 40V; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):200mA; Diode Configuration:Single ; Diode Case Style:SOD-323FL; No. of Pins:2Pins; Forward Voltage VF Max:540mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECTIFIER, AEC-Q101, 0.2A, 40V; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):200mA; Diode Configuration:Single; Diode Case Style:SOD-323FL; No. of Pins:2Pins; Forward Voltage VF Max:540mV; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Single Diodes RB521VM-40FHTE-17
DIODE SCHOTTKY 40V 200MA UMD2

DIODE SCHOTTKY 40V 200MA UMD2

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB521VM-40FHTE-17 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB521VM-40FHTE-17
Discrete Semiconductor Products - Diodes - Rectifiers RB521VM-40FHTE-17
DIODE SCHOTTKY 40V 200MA UMD2

DIODE SCHOTTKY 40V 200MA UMD2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 280-RB521VM-40FHTE-17 RB521VM-40FHTE-17CT-ND 891239-RB521VM-40FHTE-17 92Y3863 RB521VM-40FHTE-17 RB521VM-40FHTE-17
Product Name Schottky 40V 200MA Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - RB521VM-40FHTE-17 Schottky Rectifier, Aec-Q101, 0.2A, 40V; Repetitive Reverse Voltage Vrrm Max Rohm Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) UMD2 SOD-323; SOD-323FL SOD-323; SC-90, SOD-323F
RoHS Compliant RoHS RoHS
Tj 125 C (257 F) 125 C (257 F)
Rectifier Configuration / Technology Schottky
Unlock Full Specs
to access all available technical data