Win Source Part Number: 1298705-SZESD7272LT1
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 24V (Max)
Voltage - Breakdown (Min): 27V
Voltage - Clamping (Max) @ Ipp: 40V
Power Line Protection: No
Capacitance @ Frequency: 2pF @ 1MHz
Current - Peak Pulse (10/1000µs): 16A
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: SZESD7272LT1GOSDKR,S
Base Product Number: SZESD7272
ESD Protection Diodes, Low Capacitance Dual Channel AEC-Q101.revD Qualified, 3000-REEL Product overview: SZESD7272LT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, Dual, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZESD7272LT1G can be used for catalog matching and distributor lookup.
40V Clamp 16A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
40V Clamp 16A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
TVS DIODE 24VWM 40VC SOT23-3
TVS DIODE 24VWM 40VC SOT23-3
ESD PROTECTION DIODE, SOT-23-3; Clamping Voltage Vc Max:34V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:AEC-Q101; SVHC:No SVHC RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1298705-SZESD7272LT1G | 144-SZESD7272LT1G | SZESD7272LT1GOSCT-ND | SZESD7272LT1G | SZESD7272LT1G | 84AC7335 |
| Product Name | Circuit Protection - TVS - Diodes | Automotive Dual TVS Protection Diode | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Esd Protection Diode, Sot-23-3; Clamping Voltage Vc Max Onsemi |
| Package | TO-236-3, SC-59, SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 (TO-236) | ||
| VC | 40 volts | 40 volts | 40 volts | 40 volts | ||
| VBR | 27 volts | 27 volts | 27 volts | 27 volts | ||
| CT | 2 pF | |||||
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |