The 1097642-SZESD7205WTT
TVS Diode, Low Capacitance, ESD Protection, High Speed Product overview: SZESD7205WTT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZESD7205WTT1G can be used for catalog matching and distributor lookup.
Win Source Part Number: 1097642-SZESD7205WTT
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 5.2V
Voltage - Clamping (Max) @ Ipp: 12.5V (Typ)
Power Line Protection: No
Capacitance @ Frequency: 0.4pF @ 1MHz
Current - Peak Pulse (10/1000µs): 12A
Package / Case: SC-70, SOT-323
Supplier Device Package: SC-70-3 (SOT323)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: SZESD7205WTT1GOSDKR,
Base Product Number: SZESD7205
12.5V (Typ) Clamp 12A Ipp Tvs Diode Surface Mount SC-70-3 (SOT323)
12.5V (Typ) Clamp 12A Ipp Tvs Diode Surface Mount SC-70-3 (SOT323)
12.5V (Typ) Clamp 12A Ipp Tvs Diode Surface Mount SC-70-3 (SOT323)
TVS DIODE 5VWM 12.5VC SC70-3
TVS DIODE 5VWM 12.5VC SC70-3
DIODE, AEC-Q101, ESD, 12.5V, SOT-323; Clamping Voltage Vc Max:12.5V; Diode Case Style:SOT-323; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:AEC-Q101; SVHC:No SVHC RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 144-SZESD7205WTT1G | 1097642-SZESD7205WTT1G | SZESD7205WTT1GOSCT-ND | SZESD7205WTT1G | SZESD7205WTT1G | 18AC0596 |
| Product Name | TVS Protection Diode | Circuit Protection - TVS - Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Diode, Aec-Q101, Esd, 12.5V, Sot-323; Clamping Voltage Vc Max Onsemi |
| Configuration | Single | Single | ||||
| Package | SOT323; SC-70, SOT-323 | SOT323; SC-70, SOT-323 | SC-70-3 (SOT323) | SOT323; SC-70, SOT-323 | ||
| VC | 12.5 volts | 12.5 volts | 12.5 volts | 12.5 volts | ||
| VBR | 5.2 volts | 5.2 volts | 5.2 volts | 5.2 volts | ||
| CT | 0.4000 pF |