TVS DIODE 3.3VWM 13VC 2X2DFNW
TVS DIODE 3.3VWM 13VC 2X2DFNW
13V Clamp 3A Ipp Tvs Diode Surface Mount, Wettable Flank 2-X2DFNW (1x0.6)
TVS DIODE 3.3VWM 13VC 2X2DFNW
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 488-SZESD7551MXWT5GCT-ND | SZESD7551MXWT5G |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 2-XDFN | 2-X2DFNW (1x0.6) |
| VC | 13 volts | 13 volts |