onsemi Single Zener Diodes SZMM5Z4685T1G

Description
Zener Diode 3.6V 500mW ±5% Surface Mount SOD-523
Request a Quote Datasheet
Description
Zener Diode 3.6V 500mW ±5% Surface Mount SOD-523
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 488-SZMM5Z4685T1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZMM5Z4685T1GTR-ND
Single Zener Diodes 488-SZMM5Z4685T1GTR-ND
Zener Diode 3.6V 500mW ±5% Surface Mount SOD-523

Zener Diode 3.6V 500mW ±5% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - 488-SZMM5Z4685T1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZMM5Z4685T1GCT-ND
Single Zener Diodes 488-SZMM5Z4685T1GCT-ND
DIODE ZENER 3.6V 500MW SOD523

DIODE ZENER 3.6V 500MW SOD523

Buy Now Datasheet
Single Zener Diodes - 488-SZMM5Z4685T1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZMM5Z4685T1GDKR-ND
Single Zener Diodes 488-SZMM5Z4685T1GDKR-ND
DIODE ZENER 3.6V 500MW SOD523

DIODE ZENER 3.6V 500MW SOD523

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZMM5Z4685T1G - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
SZMM5Z4685T1G
Discrete Semiconductor Products - Diodes - Zener SZMM5Z4685T1G
DIODE ZENER 3.6V 500MW SOD523

DIODE ZENER 3.6V 500MW SOD523

Supplier's Site
Zener Diode, 3.6V, 0.5W, Sod-523; Zener Voltage Nom Onsemi - 91AH9169 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3.6V, 0.5W, Sod-523; Zener Voltage Nom Onsemi
91AH9169
Zener Diode, 3.6V, 0.5W, Sod-523; Zener Voltage Nom Onsemi 91AH9169
ZENER DIODE, 3.6V, 0.5W, SOD-523; Zener Voltage Nom:3.6V; Power Dissipation:500mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMM5Z4xxxTxG Series RoHS Compliant: Yes

ZENER DIODE, 3.6V, 0.5W, SOD-523; Zener Voltage Nom:3.6V; Power Dissipation:500mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMM5Z4xxxTxG Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes
Product Number 488-SZMM5Z4685T1GTR-ND SZMM5Z4685T1G 91AH9169
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 3.6V, 0.5W, Sod-523; Zener Voltage Nom Onsemi
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active
Package SOD-523; SOD-523 SOD-523; SOD-523
VZ 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7081867P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; SOD-523
RoHS Compliant RoHS
View Details
Voltage regulator diodes - 1N4734A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
5 suppliers