DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
100
150
200
250
300
320
330
340
350
360
370
380
381
382
383
384
385
386
387
388
389
390
391
392
400
410
417
| Product Name | Notes |
|---|---|
| 10.3V Clamp 58.3A Ipp Tvs Diode Surface Mount DO-221AC | |
| 10.5V Clamp 38.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 10.8V Clamp 37A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 103V Clamp 5.9A Ipp Tvs Diode Surface Mount DO-221AC | |
| 10V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 8-WSON (1.7x1.35) | |
| 11.2V Clamp 53.6A Ipp Tvs Diode Surface Mount DO-221AC | |
| 11.3V Clamp 35.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 11.7V Clamp 34.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 113V Clamp 5.3A Ipp Tvs Diode Surface Mount DO-221AC | |
| 12.1V Clamp 33.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 12.5V Clamp 32A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 12.9V Clamp 46.6A Ipp Tvs Diode Surface Mount DO-221AC | |
| 121V Clamp 5A Ipp Tvs Diode Surface Mount DO-221AC | |
| 126V Clamp 240A Ipp Tvs Diode Surface Mount SPD-4 | |
| 126V Clamp 4.8A Ipp Tvs Diode Surface Mount DO-221AC | |
| 12V Clamp 50A Ipp Tvs Diode Surface Mount DO-221AC | |
| 13.6V Clamp 44.2A Ipp Tvs Diode Surface Mount DO-221AC | |
| 13.8V Clamp 29A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 137V Clamp 4.4A Ipp Tvs Diode Surface Mount DO-221AC | |
| 137V Clamp 4.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 13V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 4-X2SON (0.8x0.8) | |
| 13V (Typ) Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 4-X2SON (0.8x0.8) | |
| 13V Clamp 29.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 14.4V Clamp 41.7A Ipp Tvs Diode Surface Mount DO-221AC | |
| 14.5V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-6 | |
| 14.5V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-5X3 | |
| 14.5V Clamp 27.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 14.5V Clamp 41.4A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 14.5V Clamp 41.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 14V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 10-USON (2.5x1) | |
| 14V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 14-USON (3.5x1.35) | |
| 15.4V Clamp 39A Ipp Tvs Diode Surface Mount DO-221AC | |
| 15.6V Clamp 25.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 15.6V Clamp 38.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 152V Clamp 4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 15V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-6 | |
| 15V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6 | |
| 15V Clamp 26.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 15V Clamp 40A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 16.2V Clamp 24.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 16.2V Clamp 37A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 16.7V Clamp 24A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 16.7V Clamp 35.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 16.7V Clamp 35.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 16.7V Clamp Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 162V Clamp 3.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 165V Clamp 3.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 17.3V Clamp 23.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 17.3V Clamp 34.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 177V Clamp 3.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 179V Clamp 3.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 17V (Typ) Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6 | |
| 17V Clamp 35.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 17V Clamp 35.3A Ipp Tvs Diode Surface Mount DO-221AC | |
| 18.2V Clamp 22A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 18.2V Clamp 33.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 18.2V Clamp 33A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 18.2V Clamp 33A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 18.2V Clamp 33A Ipp Tvs Diode Surface Mount DO-221AC | |
| 19.5V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 6-X2SON (1x1) | |
| 19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount DO-221AC | |
| 193V Clamp 3.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 19V Clamp 21.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 19V Clamp 31.6A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 19V Clamp 4.5A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2 | |
| 207V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 209V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 21.2V Clamp 18.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 21.2V Clamp 28.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 21.2V Clamp 28.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 21.2V Clamp 28.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 21.5V Clamp 28A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 21.5V Clamp 28A Ipp Tvs Diode Surface Mount DO-221AC | |
| 219V Clamp 2.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 22.5V Clamp 26.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 22.5V Clamp 26.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 22.5V Clamp 27.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 22V Clamp 17.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 22V Clamp 18.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 22V Clamp 27.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 23.2V Clamp 25.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 23.2V Clamp 25.9A Ipp Tvs Diode Surface Mount DO-221AC | |
| 23.5V Clamp 17A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 23.5V Clamp 25.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 234V Clamp 2.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 24.4V Clamp 24.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 24.4V Clamp 24.6A Ipp Tvs Diode Surface Mount DO-221AC | |
| 243V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 246V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 25.2V Clamp 23.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 25.2V Clamp 23.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 25.5V Clamp 15.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 25.5V Clamp 24.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 259V Clamp 2.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 26.5V Clamp 15.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 26.5V Clamp 22.6A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 26V Clamp 23.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 26V Clamp 23.1A Ipp Tvs Diode Surface Mount DO-221AC | |
| 27.6V Clamp 21.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 27.6V Clamp 21.8A Ipp Tvs Diode Surface Mount DO-221AC | |
| 27.7V Clamp 14.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 27.7V Clamp 21.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 27.7V Clamp 21.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 27.7V Clamp 22A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 274V Clamp 2.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 275V Clamp 2.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 288V Clamp 2.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 288V Clamp 2.1A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 29.1V Clamp 13.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 29.1V Clamp 20.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 29.2V Clamp 20.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 29.2V Clamp 20.6A Ipp Tvs Diode Surface Mount DO-221AC | |
| 292V Clamp 2.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 30.6V Clamp 13.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 30.6V Clamp 19.6A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 30.6V Clamp 19.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 30.6V Clamp 19.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 304V Clamp 2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 31.9V Clamp 12.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 32.4V Clamp 18.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 32.4V Clamp 18.6A Ipp Tvs Diode Surface Mount DO-221AC | |
| 324V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 328V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 33.2V Clamp 12A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 34.7V Clamp 11.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 35.5V Clamp 16.9A Ipp Tvs Diode Surface Mount DO-221AC | |
| 356V Clamp 1.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 35NS, 10A, 400V, SUPER FAST RECO | |
| 37.5V Clamp 10.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 38.9V Clamp 15.5A Ipp Tvs Diode Surface Mount DO-221AC | |
| 39.1V Clamp 10.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 40NS, 10A, 600V, SUPER FAST RECO | |
| 41.4V Clamp 9.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 42.1V Clamp 14.3A Ipp Tvs Diode Surface Mount DO-221AC | |
| 43.5V Clamp 9.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 45.4V Clamp 13.3A Ipp Tvs Diode Surface Mount DO-221AC | |
| 45.7V Clamp 8.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 47V Clamp 8.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 48.4V Clamp 12.4A Ipp Tvs Diode Surface Mount DO-221AC | |
| 48.8V Clamp 618A Ipp Tvs Diode Surface Mount SPD-4 | |
| 49.9V Clamp 8A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 52V Clamp 7.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-221AC | |
| 53.9V Clamp 7.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 56.4V Clamp 7.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 58.1V Clamp 10.4A Ipp Tvs Diode Surface Mount DO-221AC | |
| 59.3V Clamp 6.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 61.9V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 64.5V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-221AC | |
| 69.4V Clamp 8.7A Ipp Tvs Diode Surface Mount DO-221AC | |
| 72.7V Clamp 8.3A Ipp Tvs Diode Surface Mount DO-221AC | |
| 77.4V Clamp 7.8A Ipp Tvs Diode Surface Mount DO-221AC | |
| 8.8V (Typ) Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 10-USON (2.5x1) | |
| 8.8V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 10-USON (2.5x1) | |
| 82.4V Clamp 7.3A Ipp Tvs Diode Surface Mount DO-221AC | |
| 87.1V Clamp 6.9A Ipp Tvs Diode Surface Mount DO-221AC | |
| 8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 10-USON (2.5x1) | |
| 9.2V Clamp 65.3A Ipp Tvs Diode Surface Mount DO-221AC | |
| 93.6V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-221AC | |
| 96.8V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-221AC | |
| Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 6-SON (1.45x1) | |
| Clamp Ipp Tvs Diode Surface Mount 10-UQFN (2.0x1.5) | |
| Clamp Ipp Tvs Diode Surface Mount 10-USON (2.5x1) | |
| Clamp Ipp Tvs Diode Surface Mount 10-VSSOP | |
| Clamp Ipp Tvs Diode Surface Mount 12-WQFN (4x4) | |
| Clamp Ipp Tvs Diode Surface Mount 15-SON | |
| Clamp Ipp Tvs Diode Surface Mount 6-SON (1.45x1) | |
| Clamp Ipp Tvs Diode Surface Mount 8-UQFN (1.5x1.5) | |
| Clamp Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| Clamp Ipp Tvs Diode Surface Mount DO-221AC | |
| Clamp Ipp Tvs Diode Surface Mount SC-70-6 | |
| Clamp Ipp Tvs Diode Surface Mount SOT-23-6 | |
| Clamp Ipp Tvs Diode Surface Mount SOT-5 | |
| Diode Standard 200V 10A Surface Mount TO-277A (SMPC) | |
| DIODE STANDARD 200V 10A TO277A | |
| Diode Standard 400V 10A Surface Mount TO-277A (SMPC) | |
| DIODE STANDARD 400V 10A TO277A | |
| Diode Standard 400V 6A Surface Mount TO-277A (SMPC) | |
| DIODE STANDARD 400V 6A TO277A | |
| Diode Standard 600V 10A Surface Mount TO-277A (SMPC) | |
| DIODE STANDARD 600V 10A TO277A | |
| Diode Standard 600V 6A Surface Mount TO-277A (SMPC) | |
| DIODE STANDARD 600V 6A TO277A | |
| RF DIODE PIN 20V DFN1006-2 | |
| RF DIODE PIN 20V SOT-23 | |
| RF DIODE PIN 20V | |
| RF DIODE PIN 8V SOT-143 | |
| RF DIODE SCHOTTKY 4V SOD-523 | |
| RF DIODE SCHOTTKY 5V SOD-523 | |
| RF DIODE SCHOTTKY 5V SOT-143 | |
| RF DIODE SCHOTTKY 5V SOT-23-3 | |
| RF DIODE SCHOTTKY 5V SOT-23 | |
| RF DIODE SCHOTTKY 8V SOD-523 | |
| RF DIODE SCHOTTKY 8V SOT-23 | |
| RF DIODE SCHOTTKY 8V SOT-363 | |
| TVS 600W ASYM DO214AA AEQ101 T&R | |
| TVS DIODE 10.2VWM 16.7V DO214AA | |
| TVS DIODE 11VWM 18.2VC SMAF | |
| TVS DIODE 12.8VWM 21.2V DO214AA | |
| TVS DIODE 12.8VWM 21.2V DO214AC | |
| TVS DIODE 12VWM 19.9VC SMAF | |
| TVS DIODE 13.6VWM 22.5V DO214AA | |
| TVS DIODE 13.6VWM 22VC DO214AC | |
| TVS DIODE 13VWM 21.5VC SMAF | |
| TVS DIODE 14VWM 23.2VC DO214AA | |
| TVS DIODE 14VWM 23.2VC SMAF | |
| TVS DIODE 15.3VWM 25.2V DO214AA | |
| TVS DIODE 15.3VWM 25.5V DO214AC | |
| TVS DIODE 15VWM 24.4VC SMAF | |
| TVS DIODE 187VWM 300VC DO214AA | |
| TVS DIODE 18VWM 29.2VC DO214AA | |
| TVS DIODE 18VWM 29.2VC SMAF | |
| TVS DIODE 20VWM 32.4VC DO214AA | |
| TVS DIODE 20VWM 32.4VC SMAF | |
| TVS DIODE 22VWM 35.5VC SMAF | |
| TVS DIODE 23.1VWM 37.5V DO214AC | |
| TVS DIODE 24VWM 38.9VC SMAF | |
| TVS DIODE 25.6VWM 41.4V DO214AC | |
| TVS DIODE 28.2VWM 45.7V DO214AC | |
| TVS DIODE 30.8VWM DO214AC | |
| TVS DIODE 30VWM 48.4VC SMAF | |
| TVS DIODE 33.3VWM 53.9V DO214AC | |
| TVS DIODE 33VWM 53.3VC SMAF | |
| TVS DIODE 33VWM 53.3VC SPD4 | |
| TVS DIODE 36VWM 58.1VC SMAF | |
| TVS DIODE 48VWM 77.4VC SMAF | |
| TVS DIODE 54VWM 87.1VC SMAF | |
| TVS DIODE 5VWM 19VC X1DFN10062 | |
| TVS DIODE 5VWM 9.2VC SMAF | |
| TVS DIODE 6VWM 10.3VC SMAF | |
| TVS DIODE 78VWM 126VC SPD4 | |
| TVS DIODE 8.65VWM 14.5V DO214AC | |
| TVS DIODE 85VWM 137VC SMAF | |
| TVS DIODE 9.4VWM 15.6V DO214AC | |
| TVS DIODE DO214AA | |
| TVS, SMAF, 150C, 600W, 20V, U | |
| TVS, SMAF, 150C, 600W, 22V, U | |
| TVS, SMAF, 150C, 600W, 28V, U | |
| TVS, SMAF, 150C, 600W, 40V, U | |
| TVS, SMAF, 150C, 600W, 48V, U | |
| TVS, SMAF, 150C, 600W, 6V, UN |
| << Prev | Next >> |