The Zener Array, Dual, 0.225W, 47V in SOT-23 package is designed for applications requiring transient overvoltage protection. It features a dual common anode configuration, allowing protection for two separate lines within a single package, which is beneficial for space-constrained designs. The device has a Zener breakdown voltage range of 5.6V to 47V and can handle peak power dissipation of 24W or 40W at 1.0 ms, depending on the specific model. It is rated for ESD protection, with a Class 3B rating exceeding 16 kV per the Human Body Model and IEC61000,àí4,àí2 Level 4, which includes ±30 kV contact discharge. The maximum reverse leakage current is low, at less than 5.0 µA, and the device operates within a temperature range of -55°C to +150°C. The SOT-23 package is suitable for automated board assembly and is RoHS compliant, making it a reliable choice for various electronic applications, including computers, printers, and medical equipment.
Zener Diode Array 1 Pair Common Anode 38V 225mW ±5% SOT-23-3 (TO-236)
Zener Diode Array 1 Pair Common Anode 38V 225mW ±5% SOT-23-3 (TO-236)
Zener Diode Array 1 Pair Common Anode 38V 225mW ±5% SOT-23-3 (TO-236)
ZENER ARRAY, DUAL, 0.225W, 47V, SOT-23; Zener Voltage Nom:47V; Diode Configuration:Dual Common Anode; Power Dissipation:225mW; Operating Temperature Max:150°C; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:MMBZ A-Series RoHS Compliant: Yes
DIODE ZENER 5% SOT23
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Zener Diodes | Diode Arrays | Zener Diodes |
| Product Number | 488-SZMMBZ47VALT1GTR-ND | SZMMBZ47VALT1G | 81Y4180 | SZMMBZ47VALT1G |
| Product Name | Zener Diode Arrays | Zener Diode Arrays | Zener Array, Dual, 0.225W, 47V, Sot-23; Zener Voltage Nom Onsemi | Discrete Semiconductor Products - Diodes - Zener |
| Arrangement | Common Anode | Common Anode | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | -55 to 150 C (-67 to 302 F) |
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 | SOT23; SOT-23 | SOT23; SOT-23-3 (TO-236) |
| VZ | 38 volts | 38 volts | ||
| IR | 5.00E-5 mA | 50 mA |