Zener Diode 36V 500mW ±5% Surface Mount SOD-123
Zener Diode 36V 500mW ±5% Surface Mount SOD-123
Zener Diode 36V 500mW ±5% Surface Mount SOD-123
Manufacturer: ON Semiconductor
Win Source Part Number: 898811-SZMMSZ36T1G
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 36 V 500 mW ±5% Surface Mount SOD-123
Package: SOD-123
Package: Reel - TR
Mounting: Surface Mount
Family Name: SZMMSZ36
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: SZMMSZ36T1GOSDKR, SZMMSZ36T1GOSTR, SZMMSZ36T1G-ND, SZMMSZ36T1GOSCT
DIODE ZENER 36V 500MW SOD123
ZENER DIODE, 36V, 0.5W, SOD-123; Zener Voltage Nom:36V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMMSZxxxT1G Series RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | SZMMSZ36T1GOSTR-ND | 898811-SZMMSZ36T1G | SZMMSZ36T1G | 76T7693 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - SZMMSZ36T1G | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 36V, 0.5W, Sod-123; Zener Voltage Nom Onsemi |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) |
| Package | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | |
| Life Cycle Stage | Active | |||
| VZ | 36 volts | |||
| ZZT | 90 ohms |