Win Source Part Number: 1279656-SZMMBZ5242EL
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 225 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 1 µA @ 9.1 V
Voltage - Zener (Nom) (Vz): 12 V
Impedance (Max) (Zzt): 30 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Base Product Number: SZMMBZ5242
DIODE ZENER 12V 225MW SOT23-3
DIODE ZENER 12V 225MW SOT23-3
Zener Diode 12V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
DIODE ZENER 12V 225MW SOT23-3
ZENER DIODE, 12V, 0.225W, SOT-23; Zener Voltage Nom:12V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMMBZ52xxELT1
Zener Diodes SOT-23 3 SNGL
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1279656-SZMMBZ5242ELT1G | 488-SZMMBZ5242ELT1GDKR-ND | SZMMBZ5242ELT1G | 30Y7200 | SZMMBZ5242ELT1G |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 12V, 0.225W, Sot-23; Zener Voltage Nom Onsemi | Zener Diodes |
| Package | TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 (TO-236) | SOT23; SOT-23 | SOT-23-3 | |
| VZ | 12 volts | 12 volts | |||
| ZZT | 30 ohms | 30 ohms | |||
| IR | 1.00E-3 mA | 1 mA | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) |