Zener Diode 5.1V 500mW ±5% Surface Mount SOD-123
Zener Diode 5.1V 500mW ±5% Surface Mount SOD-123
Zener Diode 5.1V 500mW ±5% Surface Mount SOD-123
Manufacturer: ON Semiconductor
Win Source Part Number: 1104732-SZMMSZ4689T1
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 10μA @ 3V
Voltage - Zener (Nom) (Vz): 5.1V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
±5% Single 4.85V~5.36V 500mW 5.1V SOD-123 Zener Diodes ROHS
DIODE ZENER 5.1V 500MW SOD123
Zener Diodes ZEN REG 0.5W 5.1V
DIODE ZENER 5.1V 500MW SOD123
ZENER DIODE, 5.1V, SOD-123; Zener Voltage Vz Typ:5.1V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:SZMMS Series; Automotive RoHS Compliant: Yes
| DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | SZMMSZ4689T1GOSDKR-ND | 1104732-SZMMSZ4689T1G | SZMMSZ4689T1G | SZMMSZ4689T1G | SZMMSZ4689T1G | SZMMSZ4689T1G | 81Y7341 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - SZMMSZ4689T1G | Diodes >> Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Single Zener Diodes | Zener Diode, 5.1V, Sod-123; Zener Voltage Vz Typ Onsemi |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | ||
| Life Cycle Stage | Active | Active | |||||
| Package | SOD-123; SOD-123 | SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123-2 | SOD-123; SOD-123 | SOD-123; SOD-123 | |
| VZ | 5.1 volts | 5.1 volts | 5.1 volts | 5.1 volts | 5.1 volts |