onsemi Dual Zener 27 V SOT-23 TVS Protection Diode SZMMBZ4252T3G

Description
Zener , Dual, 27 V, Common Anode, SOT-23 (TO-236) 3 LEAD, 10000-REEL Product overview: SZMMBZ4252T3G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, 27 V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Dual, Zener, 27 V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZMMBZ4252T3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener , Dual, 27 V, Common Anode, SOT-23 (TO-236) 3 LEAD, 10000-REEL Product overview: SZMMBZ4252T3G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, 27 V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Dual, Zener, 27 V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZMMBZ4252T3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Zener 27 V SOT-23 TVS Protection Diode
144-SZMMBZ4252T3G
Dual Zener 27 V SOT-23 TVS Protection Diode 144-SZMMBZ4252T3G
Zener , Dual, 27 V, Common Anode, SOT-23 (TO-236) 3 LEAD, 10000-REEL Product overview: SZMMBZ4252T3G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, 27 V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Dual, Zener, 27 V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZMMBZ4252T3G can be used for catalog matching and distributor lookup.

Zener , Dual, 27 V, Common Anode, SOT-23 (TO-236) 3 LEAD, 10000-REEL Product overview: SZMMBZ4252T3G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, 27 V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Dual, Zener, 27 V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZMMBZ4252T3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 488-SZMMBZ4252T3GTR-ND - DigiKey
Thief River Falls, MN, United States
Clamp Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

Clamp Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TVS - TVS - Diodes - SZMMBZ4252T3G - 898794-SZMMBZ4252T3G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SZMMBZ4252T3G
898794-SZMMBZ4252T3G
TVS - TVS - Diodes - SZMMBZ4252T3G 898794-SZMMBZ4252T3G
Manufacturer: ON Semiconductor Win Source Part Number: 898794-SZMMBZ4252T3G Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: - Clamp - Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236) Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: SZMMBZ4252 Categories: Circuit Protection Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: ON Semiconductor
Win Source Part Number: 898794-SZMMBZ4252T3G
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: - Clamp - Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: SZMMBZ4252
Categories: Circuit Protection
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now
TVS Diodes SZMMBZ4252T3G
TVS DIODE 27VWM SOT23-3

TVS DIODE 27VWM SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
SZMMBZ4252T3G
Zener Diodes SZMMBZ4252T3G
Zener Diodes ZEN DUAL .225W 27V

Zener Diodes ZEN DUAL .225W 27V

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SZMMBZ4252T3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SZMMBZ4252T3G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SZMMBZ4252T3G
TVS DIODE 27VWM SOT23-3

TVS DIODE 27VWM SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Zener Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SZMMBZ4252T3G 488-SZMMBZ4252T3GTR-ND 898794-SZMMBZ4252T3G SZMMBZ4252T3G SZMMBZ4252T3G SZMMBZ4252T3G
Product Name Dual Zener 27 V SOT-23 TVS Protection Diode TVS Diodes TVS - TVS - Diodes - SZMMBZ4252T3G TVS Diodes Zener Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package Tape and Reel SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 (TO-236) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 (TO-236)
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data