Zener Diode 4.7V 500mW ±5% Surface Mount SOD-123
Zener Diode 4.7V 500mW ±5% Surface Mount SOD-123
Zener Diode 4.7V 500mW ±5% Surface Mount SOD-123
Manufacturer: ON Semiconductor
Win Source Part Number: 898815-SZMMSZ4688T1G
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 4.7 V 500 mW ±5% Surface Mount SOD-123
Package: SOD-123
Package: Reel - TR
Mounting: Surface Mount
Family Name: SZMMSZ4688
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: SZMMSZ4688T1G-ND, SZMMSZ4688T1GOSDKR, SZMMSZ4688T1GOSTR, SZMMSZ4688T1GOSCT
ZENER DIODE, AEC-Q101, 4.7V, SOD-123; Zener Voltage Vz Typ:4.7V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:SZMMSZ4xxxT1G Series; RoHS Compliant: Yes
DIODE ZENER 4.7V 500MW SOD123
DIODE ZENER 4.7V 500MW SOD123
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | SZMMSZ4688T1GOSCT-ND | 898815-SZMMSZ4688T1G | 31AC1476 | SZMMSZ4688T1G | SZMMSZ4688T1G |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - SZMMSZ4688T1G | Zener Diode, Aec-Q101, 4.7V, Sod-123; Zener Voltage Vz Typ Onsemi | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Package | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | |
| Pin Count | 2 | ||||
| RoHS Compliant | RoHS |