Win Source Part Number: 1107162-SZMMBZ27VAWT
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 2
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 22V
Voltage - Breakdown (Min): 25.65V
Voltage - Clamping (Max) @ Ipp: 40V
Power - Peak Pulse: 40W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 1A
Package / Case: SC-70, SOT-323
Supplier Device Package: SC-70-3 (SOT323)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: ONSONSSZMMBZ27VAWT1G
Base Product Number: SZMMBZ27
40V Clamp 1A Ipp Tvs Diode Surface Mount SC-70-3 (SOT323)
40V Clamp 1A Ipp Tvs Diode Surface Mount SC-70-3 (SOT323)
40V Clamp 1A Ipp Tvs Diode Surface Mount SC-70-3 (SOT323)
27V TVS Diode, 40W Peak Power, SC-70, Unidirectional Product overview: SZMMBZ27VAWT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 27V, 40W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 27V, 40W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZMMBZ27VAWT1G can be used for catalog matching and distributor lookup.
ZENER ARRAY, DUAL, 27V, 0.2W, SC-70; Zener Voltage Nom:27V; Diode Configuration:Dual Common Anode; Power Dissipation:200mW; Operating Temperature Max:150°C; Diode Case Style:SC-70; No. of Pins:3 Pin; Qualification:AEC-Q1
TVS DIODE 22VWM 40VC SC70-3
TVS DIODE 22VWM 40VC SC70-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1107162-SZMMBZ27VAWT1G | SZMMBZ27VAWT1GOSCT-ND | 144-SZMMBZ27VAWT1G | 76T7595 | SZMMBZ27VAWT1G | SZMMBZ27VAWT1G |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | 27V 40W TVS Protection Diode | Zener Array, Dual, 27V, 0.2W, Sc-70; Zener Voltage Nom Onsemi | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Package | SOT323; SC-70, SOT-323 | SOT323; SC-70, SOT-323 | Tape and Reel | SC-70 | SC-70-3 (SOT323) | SOT323; SC-70, SOT-323 |
| Peak Pulse Power | 40 watts | 40 watts | 40 watts | 40 watts | 40 watts | |
| VC | 40 volts | 40 volts | 40 volts | 40 volts | ||
| VBR | 25.65 volts | 25.65 volts | 25.65 volts | 25.65 volts | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ? to 150 C (? to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |