Win Source Part Number: 958771-SZESD7462N2T5
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 8,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 16V (Max)
Voltage - Breakdown (Min): 16.5V
Voltage - Clamping (Max) @ Ipp: 47V (Typ)
Power Line Protection: No
Capacitance @ Frequency: 0.3pF @ 1MHz
Current - Peak Pulse (10/1000µs): 16A
Package / Case: 2-XDFN
Supplier Device Package: 2-X2DFN (1x0.6)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: SZESD7462N2T5GOSDKR,
Base Product Number: SZESD7462
47V (Typ) Clamp 16A Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)
47V (Typ) Clamp 16A Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)
47V (Typ) Clamp 16A Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)
TVS DIODE 16VWM 47VC 2X2DFN
TVS DIODE 16VWM 47VC 2X2DFN
DIODE, AEC-Q101, ESD PROTECTION, X2DFN; Clamping Voltage Vc Max:47V; Diode Case Style:X2DFN; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:300mW; Product Range:-; Automotive Qualification Standard:AEC-Q101; SVHC:No RoHS Compliant: Yes
47V 16.5V 16V X2DFN-2(0.6x1) Electrostatic and Surge Protection (TVS/ESD) ROHS
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 958771-SZESD7462N2T5G | SZESD7462N2T5GOSDKR-ND | SZESD7462N2T5G | SZESD7462N2T5G | 13AC0810 | SZESD7462N2T5G |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Diode, Aec-Q101, Esd Protection, X2Dfn; Clamping Voltage Vc Max Onsemi | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) |
| Package | 2-XDFN | 2-XDFN | 2-X2DFN (1x0.6) | 2-XDFN | ||
| VC | 47 volts | 47 volts | 47 volts | 47 volts | 47 volts | |
| VBR | 16.5 volts | 16.5 volts | 16.5 volts | 16.5 volts | 16.5 volts | |
| CT | 0.3000 pF | |||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |