Win Source Part Number: 1298688-SZESD5Z6.0T5
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 8,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 6V
Voltage - Breakdown (Min): 6.8V
Voltage - Clamping (Max) @ Ipp: 20.5V
Power - Peak Pulse: 181W
Power Line Protection: No
Capacitance @ Frequency: 70pF @ 1MHz
Current - Peak Pulse (10/1000µs): 8.8A
Package / Case: SC-79, SOD-523
Supplier Device Package: SOD-523
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Base Product Number: SZESD5
ESD Protection Diode, SOD-523, 8000-REEL Product overview: SZESD5Z6.0T5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZESD5Z6.0T5G can be used for catalog matching and distributor lookup.
20.5V Clamp 8.8A Ipp Tvs Diode Surface Mount SOD-523
TVS DIODE 6VWM 20.5VC SOD523
TVS DIODE 6VWM 20.5VC SOD523
ESD DIODE, 6V, 0.5W, SOD-523; Clamping Voltage Vc Max:20.5V; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Voltage:6V; Power Dissipation Pd:500mW; Product Range:ESD5Z Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes
TVS DIODE 6VWM 20.5VC SOD523
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1298688-SZESD5Z6.0T5G | 144-SZESD5Z6.0T5G | 488-SZESD5Z6.0T5GTR-ND | 85AC3100 | SZESD5Z6.0T5G |
| Product Name | Circuit Protection - TVS - Diodes | TVS Protection Diode | TVS Diodes | Esd Diode, 6V, 0.5W, Sod-523; Clamping Voltage Vc Max Onsemi | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SOD-523; SC-79, SOD-523 | SOD-523; SC-79, SOD-523 | SOD-523; SOD-523 | ||
| Peak Pulse Power | 181 watts | 181 watts | 181 watts | ||
| VC | 20.5 volts | 20.5 volts | 20.5 volts | ||
| VBR | 6.8 volts | 6.8 volts | 6.8 volts | ||
| CT | 70 pF |