onsemi Single Zener Diodes SZMM3Z4V3T1G

Description
Zener Diode, 4.3V V(Z), 6.98%, 0.3W, Silicon, Unidirectional
Request a Quote Datasheet
Description
Zener Diode, 4.3V V(Z), 6.98%, 0.3W, Silicon, Unidirectional
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SZMM3Z4V3T1G - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 4.3V V(Z), 6.98%, 0.3W, Silicon, Unidirectional

Zener Diode, 4.3V V(Z), 6.98%, 0.3W, Silicon, Unidirectional

Supplier's Site Datasheet
Single Zener Diodes - SZMM3Z4V3T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZMM3Z4V3T1GOSDKR-ND
Single Zener Diodes SZMM3Z4V3T1GOSDKR-ND
Zener Diode 4.3V 200mW ±7% Surface Mount SOD-323

Zener Diode 4.3V 200mW ±7% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - SZMM3Z4V3T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZMM3Z4V3T1GOSCT-ND
Single Zener Diodes SZMM3Z4V3T1GOSCT-ND
Zener Diode 4.3V 200mW ±7% Surface Mount SOD-323

Zener Diode 4.3V 200mW ±7% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - SZMM3Z4V3T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZMM3Z4V3T1GOSTR-ND
Single Zener Diodes SZMM3Z4V3T1GOSTR-ND
Zener Diode 4.3V 200mW ±7% Surface Mount SOD-323

Zener Diode 4.3V 200mW ±7% Surface Mount SOD-323

Buy Now Datasheet
Automotive 200mW 4.3 V Zener Diode - 287-SZMM3Z4V3T1G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 200mW 4.3 V Zener Diode
287-SZMM3Z4V3T1G
Automotive 200mW 4.3 V Zener Diode 287-SZMM3Z4V3T1G
200mW 5% Zener, SOD323F 4.3 V (Automotive), SOD-323 2 LEAD, 3000-REEL Product overview: SZMM3Z4V3T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 200mW, 4.3 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 200mW, 4.3 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZMM3Z4V3T1G can be used for catalog matching and distributor lookup.

200mW 5% Zener, SOD323F 4.3 V (Automotive), SOD-323 2 LEAD, 3000-REEL Product overview: SZMM3Z4V3T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 200mW, 4.3 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 200mW, 4.3 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZMM3Z4V3T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - SZMM3Z4V3T1G - 795995-SZMM3Z4V3T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SZMM3Z4V3T1G
795995-SZMM3Z4V3T1G
Diodes - Zener - Single - SZMM3Z4V3T1G 795995-SZMM3Z4V3T1G
Manufacturer: ON Semiconductor Win Source Part Number: 795995-SZMM3Z4V3T1G Packaging: Reel package Operating Temperature Range: -65°C ~ 150°C Package: SC-76, SOD-323 Mounting: SMD Tolerance: ±7% Power - Max: 200mW Current - Reverse Leakage @ Vr: 3μA @ 1V Voltage - Zener (Nom) (Vz): 4.3V Family Name: MM3Z4V3 Categories: Discrete Semiconductor Products Manufacturer Package: SOD-323 Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 10mA Impedance (Maximum) (Zzt): 90 Ohm Alternative Parts (Cross-Reference): MM3Z5521B; MMSZ5229BSW; PZU4.3B3A/DG; PZU4.3B2A/DG ; Introduction Date: May 17, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 795995-SZMM3Z4V3T1G
Packaging: Reel package
Operating Temperature Range: -65°C ~ 150°C
Package: SC-76, SOD-323
Mounting: SMD
Tolerance: ±7%
Power - Max: 200mW
Current - Reverse Leakage @ Vr: 3μA @ 1V
Voltage - Zener (Nom) (Vz): 4.3V
Family Name: MM3Z4V3
Categories: Discrete Semiconductor Products
Manufacturer Package: SOD-323
Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 10mA
Impedance (Maximum) (Zzt): 90 Ohm
Alternative Parts (Cross-Reference): MM3Z5521B; MMSZ5229BSW; PZU4.3B3A/DG; PZU4.3B2A/DG ;
Introduction Date: May 17, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZMM3Z4V3T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZMM3Z4V3T1G
Discrete Semiconductor Products - Diodes - Zener SZMM3Z4V3T1G
DIODE ZENER 4.3V 200MW SOD323

DIODE ZENER 4.3V 200MW SOD323

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
SZMM3Z4V3T1G
Zener Diodes SZMM3Z4V3T1G
Zener Diodes ZEN DIODE SOD323 AU

Zener Diodes ZEN DIODE SOD323 AU

Buy Now Datasheet
Zener Diode, Aec-Q101, 4.3V, 0.3W, Sod323 Rohs Compliant Onsemi - 54AH9718 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Aec-Q101, 4.3V, 0.3W, Sod323 Rohs Compliant Onsemi
54AH9718
Zener Diode, Aec-Q101, 4.3V, 0.3W, Sod323 Rohs Compliant Onsemi 54AH9718
ZENER DIODE, AEC-Q101, 4.3V, 0.3W, SOD323 ROHS COMPLIANT: YES

ZENER DIODE, AEC-Q101, 4.3V, 0.3W, SOD323 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SZMM3Z4V3T1G SZMM3Z4V3T1GOSDKR-ND 287-SZMM3Z4V3T1G 795995-SZMM3Z4V3T1G SZMM3Z4V3T1G SZMM3Z4V3T1G 54AH9718
Product Name Single Zener Diodes Automotive 200mW 4.3 V Zener Diode Diodes - Zener - Single - SZMM3Z4V3T1G Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode, Aec-Q101, 4.3V, 0.3W, Sod323 Rohs Compliant Onsemi
Life Cycle Stage Active Active
Package SOD-323; SOD-323-CPR Tape and Reel SOD-323; SOD-323 SOD-323; SOD-323-2
RoHS Compliant RoHS RoHS RoHS
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data