Low Current Zener Diode Voltage Regulator 7.5 V
DIODE ZENER 7.5V 500MW SOD123
DIODE ZENER 7.5V 500MW SOD123
Zener Diode 7.5V 500mW Surface Mount SOD-123
Win Source Part Number: 1110725-SZMMSZ4693T3
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 10 µA @ 5.7 V
Voltage - Zener (Nom) (Vz): 7.5 V
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
Fake Threat In the Open Market: 52 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
Mfr: onsemi
Other Names: 2156-SZMMSZ4693T3G-4
Zener Diodes ZEN SOD123 REG 0.5W 7.5V
ZENER DIODE, 7.5V, 0.5W, SOD-123; Zener Voltage Nom:7.5V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMMSZ4xxxT1G Series RoHS Compliant: Yes
DIODE ZENER 7.5V 500MW SOD123
| Rochester Electronics | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | SZMMSZ4693T3G | 488-SZMMSZ4693T3GDKR-ND | 1110725-SZMMSZ4693T3G | SZMMSZ4693T3G | 68X4554 | SZMMSZ4693T3G |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | Zener Diodes | Zener Diode, 7.5V, 0.5W, Sod-123; Zener Voltage Nom Onsemi | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Active | Active | ||||
| Package | SOD-123; SOD-123 | SOD-123 | SOD123-2 | SOD-123; SOD-123 | SOD-123; SOD-123 | |
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | -55 to 150 C (-67 to 302 F) |