onsemi Single Zener Diodes SZMM5Z2V7T1G

Description
Zener Diode 2.7V 500mW ±7.4% Surface Mount SOD-523
Request a Quote Datasheet
Description
Zener Diode 2.7V 500mW ±7.4% Surface Mount SOD-523
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 488-SZMM5Z2V7T1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZMM5Z2V7T1GTR-ND
Single Zener Diodes 488-SZMM5Z2V7T1GTR-ND
Zener Diode 2.7V 500mW ±7.4% Surface Mount SOD-523

Zener Diode 2.7V 500mW ±7.4% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - 488-SZMM5Z2V7T1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZMM5Z2V7T1GCT-ND
Single Zener Diodes 488-SZMM5Z2V7T1GCT-ND
DIODE ZENER 2.7V 500MW SOD523

DIODE ZENER 2.7V 500MW SOD523

Buy Now Datasheet
Single Zener Diodes - 488-SZMM5Z2V7T1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZMM5Z2V7T1GDKR-ND
Single Zener Diodes 488-SZMM5Z2V7T1GDKR-ND
DIODE ZENER 2.7V 500MW SOD523

DIODE ZENER 2.7V 500MW SOD523

Buy Now Datasheet
 - SZMM5Z2V7T1G - Rochester Electronics
Newburyport, MA, United States
500 mW Standard Tolerance Zener Diode Voltage Regulators 2.7 V (Automotive)

500 mW Standard Tolerance Zener Diode Voltage Regulators 2.7 V (Automotive)

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1279636-SZMM5Z2V7T1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279636-SZMM5Z2V7T1G
Discrete Semiconductor Products - Diodes - Zener - Single 1279636-SZMM5Z2V7T1G
Win Source Part Number: 1279636-SZMM5Z2V7T1G Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±7.4% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 20 µA @ 1 V Voltage - Zener (Nom) (Vz): 2.7 V Impedance (Max) (Zzt): 100 Ohms Package / Case: SC-79, SOD-523 Supplier Device Package: SOD-523 Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: onsemi Other Names: 2156-SZMM5Z2V7T1G-OS ,ONSONSSZMM5Z2V7T1G Base Product Number: SZMM5

Win Source Part Number: 1279636-SZMM5Z2V7T1G
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±7.4%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 20 µA @ 1 V
Voltage - Zener (Nom) (Vz): 2.7 V
Impedance (Max) (Zzt): 100 Ohms
Package / Case: SC-79, SOD-523
Supplier Device Package: SOD-523
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Other Names: 2156-SZMM5Z2V7T1G-OS,ONSONSSZMM5Z2V7T1G
Base Product Number: SZMM5

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SZMM5Z2V7T1G
Zener Diodes SZMM5Z2V7T1G
Zener Diodes SOD-523 EUT SNGL CU PBF

Zener Diodes SOD-523 EUT SNGL CU PBF

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZMM5Z2V7T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZMM5Z2V7T1G
Discrete Semiconductor Products - Diodes - Zener SZMM5Z2V7T1G
DIODE ZENER 2.7V 500MW SOD523

DIODE ZENER 2.7V 500MW SOD523

Supplier's Site
Zener Diode, 2.7V, 0.5W, Sod-523; Zener Voltage Nom Onsemi - 28X8400 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 2.7V, 0.5W, Sod-523; Zener Voltage Nom Onsemi
28X8400
Zener Diode, 2.7V, 0.5W, Sod-523; Zener Voltage Nom Onsemi 28X8400
ZENER DIODE, 2.7V, 0.5W, SOD-523; Zener Voltage Nom:2.7V; Power Dissipation:500mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMM5ZxxxT1G Series RoHS Compliant: Yes

ZENER DIODE, 2.7V, 0.5W, SOD-523; Zener Voltage Nom:2.7V; Power Dissipation:500mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMM5ZxxxT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 488-SZMM5Z2V7T1GTR-ND SZMM5Z2V7T1G 1279636-SZMM5Z2V7T1G SZMM5Z2V7T1G SZMM5Z2V7T1G 28X8400
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 2.7V, 0.5W, Sod-523; Zener Voltage Nom Onsemi
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active Active
Package SOD-523; SOD-523 2 LEAD SOD-523; SC-79, SOD-523 SOD523-2 SOD-523; SOD-523 SOD-523; SOD-523
RoHS Compliant RoHS RoHS
VZ 2.7 volts 2.7 volts
Unlock Full Specs
to access all available technical data