225 mW; 5% Zener Diode Voltage Regulator
DIODE ZENER 4.3V 225MW SOT23-3
DIODE ZENER 4.3V 225MW SOT23-3
Zener Diode 4.3V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
Zener Diode Regulator 4.3V 5%225mW SOT23
Zener Diode Regulator 4.3V 5%225mW SOT23
Zener Diode Regulator 4.3V 5%225mW SOT23
Zener Diodes ZEN REG .225W SPCL
ZENER DIODE, 4.3V, 0.225W, SOT-23; Zener Voltage Nom:4.3V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMMBZ52xxBLT1
DIODE ZENER 4.3V 225MW SOT23-3
| Rochester Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | SZMMBZ5229BLT1G | 488-SZMMBZ5229BLT1GCT-ND | 7815474P | 7815474 | SZMMBZ5229BLT1G | 76T7610 | SZMMBZ5229BLT1G |
| Product Name | Single Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diode, 4.3V, 0.225W, Sot-23; Zener Voltage Nom Onsemi | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Active | Active | |||||
| Package | SOT23; SOT-23 (TO-236) 3 LEAD | SOT23; SOT-23 | SOT23; Sot-23 | SOT-23 | SOT23; SOT-23 | SOT23; SOT-23-3 (TO-236) | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Tj | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | -65 to 150 C (-85 to 302 F) | ||||
| Pin Count | 3 | 3 |