Manufacturer: ON Semiconductor
Win Source Part Number: 1077966-SZMM5Z27VT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±7%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 18.9V
Voltage - Zener (Nom) (Vz): 27V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-523
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Sufficient
Zener Diode 27V 500mW ±7% Surface Mount SOD-523
Zener Diode 27V 500mW ±7% Surface Mount SOD-523
Zener Diode 27V 500mW ±7% Surface Mount SOD-523
500 mW Standard Tolerance Zener Diode Voltage Regulators 27 V (Automotive)
DIODE ZENER 27V 500MW SOD523
ZENER DIODE SOD523 / REEL
DIODE ZENER 27V 500MW SOD523
Zener Diodes ZENER DIODE SOD523
| Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1077966-SZMM5Z27VT1G | SZMM5Z27VT1GOSCT-ND | SZMM5Z27VT1G | SZMM5Z27VT1G | 76T7833 | SZMM5Z27VT1G | SZMM5Z27VT1G |
| Product Name | Diodes - Zener - Single - SZMM5Z27VT1G | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode Sod523 / Reel Onsemi | Single Zener Diodes | Zener Diodes | |
| Life Cycle Stage | Active | Active | Active | ||||
| Package | SOD-523; SOD-523 | SOD-523; SOD-523 2 LEAD | SOD-523; SOD-523 | SOD-523; SC-79, SOD-523 | |||
| VZ | 27 volts | 27 volts | 27 volts | ||||
| ZZT | 80 ohms | 80 ohms | 80 ohms |