onsemi TVS Diodes SZESD7361P2T5G

Description
34V Clamp 16A (100ns) Ipp Tvs Diode Surface Mount SOD-923
Request a Quote Datasheet
Description
34V Clamp 16A (100ns) Ipp Tvs Diode Surface Mount SOD-923
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SZESD7361P2T5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
34V Clamp 16A (100ns) Ipp Tvs Diode Surface Mount SOD-923

34V Clamp 16A (100ns) Ipp Tvs Diode Surface Mount SOD-923

Buy Now Datasheet
TVS Diodes - SZESD7361P2T5GOSCT-ND - DigiKey
Thief River Falls, MN, United States
34V Clamp 16A (100ns) Ipp Tvs Diode Surface Mount SOD-923

34V Clamp 16A (100ns) Ipp Tvs Diode Surface Mount SOD-923

Buy Now Datasheet
TVS Diodes - SZESD7361P2T5GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
34V Clamp 16A (100ns) Ipp Tvs Diode Surface Mount SOD-923

34V Clamp 16A (100ns) Ipp Tvs Diode Surface Mount SOD-923

Buy Now Datasheet
Singapore, Singapore
Automotive 16V TVS Protection Diode
144-SZESD7361P2T5G
Automotive 16V TVS Protection Diode 144-SZESD7361P2T5G
16V (Vz min) Low Capacitance ESD Protection Diode for High Speed Data Line 16V Uni-Directional TVS in SOD-923 AECQ101, 8000-REEL Product overview: SZESD7361P2T5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 16V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 16V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZESD7361P2T5G can be used for catalog matching and distributor lookup.

16V (Vz min) Low Capacitance ESD Protection Diode for High Speed Data Line 16V Uni-Directional TVS in SOD-923 AECQ101, 8000-REEL Product overview: SZESD7361P2T5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 16V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 16V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZESD7361P2T5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SZESD7361P2T5G - 898765-SZESD7361P2T5G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SZESD7361P2T5G
898765-SZESD7361P2T5G
TVS - TVS - Diodes - SZESD7361P2T5G 898765-SZESD7361P2T5G
Manufacturer: ON Semiconductor Win Source Part Number: 898765-SZESD7361P2T5 G Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 125°C (TJ) Features: 34V Clamp 16A (100ns) Ipp Tvs Diode Surface Mount SOD-923 Package: SOD-923 Package: Reel - TR Mounting: Surface Mount Family Name: SZESD7361 Categories: Circuit Protection Case / Package: SOD-923 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SZESD7361P2T5GOSTR, SZESD7361P2T5GOSDKR, SZESD7361P2T5GOSCT, SZESD7361P2T5G-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 898765-SZESD7361P2T5G
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 125°C (TJ)
Features: 34V Clamp 16A (100ns) Ipp Tvs Diode Surface Mount SOD-923
Package: SOD-923
Package: Reel - TR
Mounting: Surface Mount
Family Name: SZESD7361
Categories: Circuit Protection
Case / Package: SOD-923
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 36 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SZESD7361P2T5GOSTR, SZESD7361P2T5GOSDKR, SZESD7361P2T5GOSCT, SZESD7361P2T5G-ND

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SZESD7361P2T5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SZESD7361P2T5G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SZESD7361P2T5G
TVS DIODE 5VWM 34VC SOD923

TVS DIODE 5VWM 34VC SOD923

Supplier's Site
Esd Diode, 5V, Sod-923; Clamping Voltage Vc Max Onsemi - 30Y7190 - Newark, An Avnet Company
Chicago, IL, United States
Esd Diode, 5V, Sod-923; Clamping Voltage Vc Max Onsemi
30Y7190
Esd Diode, 5V, Sod-923; Clamping Voltage Vc Max Onsemi 30Y7190
ESD DIODE, 5V, SOD-923; Clamping Voltage Vc Max:34V; Diode Case Style:SOD-923; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:SZESD7361 Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

ESD DIODE, 5V, SOD-923; Clamping Voltage Vc Max:34V; Diode Case Style:SOD-923; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:SZESD7361 Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number SZESD7361P2T5GOSTR-ND 144-SZESD7361P2T5G 898765-SZESD7361P2T5G SZESD7361P2T5G 30Y7190
Product Name TVS Diodes Automotive 16V TVS Protection Diode TVS - TVS - Diodes - SZESD7361P2T5G Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Esd Diode, 5V, Sod-923; Clamping Voltage Vc Max Onsemi
Configuration Single Single
Package SOD-923 SOD-923 SOD-923
VC 34 volts 34 volts
VBR 16.5 volts 16.5 volts
Unlock Full Specs
to access all available technical data