Low Capacitance ESD Protection for High Speed Low Capacitance ESD Protection Diode for High Speed Data Line (PPAP), SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: SZESD7002WTT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZESD7002WTT1G can be used for catalog matching and distributor lookup.
TVS DIODE 16VWM 10.8VC SC703
TVS DIODE 16VWM 10.8VC SC703
TVS DIODE 16VWM 10.8VC SC703
LOW CAPACITANCE ESD PROTECTION F
LOW CAPACITANCE ESD PROTECTION F
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SZESD7002WTT1G | 488-SZESD7002WTT1GTR-ND | SZESD7002WTT1G | SZESD7002WTT1G |
| Product Name | TVS Protection Diode | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | ||
| Package | SOT323; SC-70, SOT-323 |