TVS DIODE 4.3VWM 9.8VC SC74
9.8V Clamp 2.45A (8/20µs) Ipp Tvs Diode Surface Mount SC-74
TVS DIODE 4.3VWM 9.8VC SC74
ESD / Surge Protector, SC-74 (SC-59ML) 6 LEAD, 3000-REEL Product overview: SZMMQA6V8T1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZMMQA6V8T1G can be used for catalog matching and distributor lookup.
TVS DIODE 4.3VWM 9.8VC SC74
Zener Diodes ZNR SC74 TVS QUAD 5.6V TR
ESD DIODE, 6.8V, 0.3W, SC-74; Clamping Voltage Vc Max:9.8V; Diode Case Style:SC-74; No. of Pins:6Pins; Operating Voltage:6.8V; Power Dissipation Pd:300mW; Product Range:SZMMQA Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Diodes |
| Product Number | 488-SZMMQA6V8T1GCT-ND | 144-SZMMQA6V8T1G | SZMMQA6V8T1G | SZMMQA6V8T1G | 76T7662 |
| Product Name | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Zener Diodes | Esd Diode, 6.8V, 0.3W, Sc-74; Clamping Voltage Vc Max Onsemi |
| Configuration | Single | Single | |||
| Package | SC-74; SOT457; SC-74, SOT-457 | Tape and Reel | SC-74 | ||
| Peak Pulse Power | 150 watts | 150 watts | 150 watts | ||
| VC | 9.8 volts | 9.8 volts |