11.2V (Typ) Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
TVS DIODE 3.3VWM 11.2VC SOD523
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SZESD8351XV2T5G-ND | SZESD8351XV2T5G |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SOD-523; SC-79, SOD-523 | SOD-523; SOD-523 |
| VC | 11.2 volts | 11.2 volts |