Zener Diode 8.2V 300mW ±2% Surface Mount SOD-323
Zener Diode 8.2V 300mW ±2% Surface Mount SOD-323
Zener Diode 8.2V 300mW ±2% Surface Mount SOD-323
Manufacturer: ON Semiconductor
Win Source Part Number: 802222-SZMM3Z8V2ST1G
Packaging: Reel
Mounting Style: SMD
Tolerance: ±2%
Power - Max: 300mW
Voltage - Zener (Nom) (Vz): 8.2V
Supplier Device Package: SOD-323
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: SC-70, SOT-323
Impedance (Maximum) (Zzt): 15 Ohms
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10A
Current - Reverse Leakage at Vr: 700nA at 5V
Tight Tolerance Zener Diode Tight Tolerance SOD-323, 3000-REEL Product overview: SZMM3Z8V2ST1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZMM3Z8V2ST1G can be used for catalog matching and distributor lookup.
ZENER DIODE, 8.2V, 0.3W, SOD-323; Zener Voltage Nom:8.2V; Power Dissipation:300mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMM3ZxxxST1G Series RoHS Compliant: Yes
DIODE ZENER 8.2V 300MW SOD323
Zener Diodes SOD-323 COPPER PB FR
DIODE ZENER 8.2V 300MW SOD323
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | SZMM3Z8V2ST1GOSCT-ND | 802222-SZMM3Z8V2ST1G | 287-SZMM3Z8V2ST1G | 81Y4185 | SZMM3Z8V2ST1G | SZMM3Z8V2ST1G | SZMM3Z8V2ST1G |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - SZMM3Z8V2ST1G | Zener Diode | Zener Diode, 8.2V, 0.3W, Sod-323; Zener Voltage Nom Onsemi | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | ? to 150 C (? to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| VZ | 8.2 volts | 8.2 volts | 8.2 volts | ||||
| ZZT | 15 ohms | 15 ohms | 15 ohms | ||||
| IR | 7.00E-4 mA | 7.00E-4 mA | 700 mA | ||||
| PD | 0.3000 milliwatts | 300 milliwatts |