Zener Diode 3.3V 300mW ±2% Surface Mount SOD-323
Zener Diode 3.3V 300mW ±2% Surface Mount SOD-323
Zener Diode 3.3V 300mW ±2% Surface Mount SOD-323
Tight Tolerance Zener Diode Tight Tolerance SOD-323
ZENER DIODE, 3.3V, 0.3W, SOD-323; Zener Voltage Nom:3.3V; Power Dissipation:300mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMM3ZxxxST1G Series RoHS Compliant: Yes
Zener Diodes ZEN SOD323 REG 0.2W TR
DIODE ZENER 3.3V 300MW SOD323
| DigiKey | Rochester Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | SZMM3Z3V3ST3GOSCT-ND | SZMM3Z3V3ST3G | 81Y4184 | SZMM3Z3V3ST3G | SZMM3Z3V3ST3G |
| Product Name | Single Zener Diodes | Zener Diode, 3.3V, 0.3W, Sod-323; Zener Voltage Nom Onsemi | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Tj | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| Life Cycle Stage | Active | Active | |||
| Package | SOD-323; SOD-323 | SOD-323; SOD-323 | SOD-323; SOD-323-2 | SOD-323; SOD-323 | |
| RoHS Compliant | RoHS | RoHS | |||
| Pin Count | 2 |