General-purpose Zener diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Win Source Part Number: 1097647-SZMM3Z75VT1G
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 300 mW
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 100 mA
Current - Reverse Leakage @ Vr: 50 nA @ 52.5 V
Voltage - Zener (Nom) (Vz): 75 V
Impedance (Max) (Zzt): 255 Ohms
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Nexperia USA Inc.
Other Names: 1727-SZMM3Z75VT1GXTR
SZMM3Z75VT1G/SOD323/
Zener Diode 75V 300mW ±5% Surface Mount SOD-323
Zener Diode 75V 300mW ±5% Surface Mount SOD-323
Zener Diode 75V 300mW ±5% Surface Mount SOD-323
SZMM3Z75VT1G/SOD323/
| Nexperia B.V. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | SZMM3Z75VT1GX | 1097647-SZMM3Z75VT1GX | 287-SZMM3Z75VT1GX | 1727-SZMM3Z75VT1GXTR-ND | SZMM3Z75VT1GX |
| Product Name | Voltage regulator diodes | Discrete Semiconductor Products - Diodes - Zener - Single | Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Diode Applications | Voltage Regulation | ||||
| RoHS Compliant | RoHS | RoHS | |||
| VF | 0.9000 to 9.00E-4 volts | ||||
| IF | 200 mA | ||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |