The 1298696-SZMA3075WALT
Clamp Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
ESD Protection Dual Common Anode Diodes SOT-23, 3000-REEL Product overview: SZMA3075WALT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Dual, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZMA3075WALT1G can be used for catalog matching and distributor lookup.
Win Source Part Number: 1298696-SZMA3075WALT
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 6.5V
Voltage - Breakdown (Min): 7.2V
Power - Peak Pulse: 15W
Power Line Protection: No
Capacitance @ Frequency: 80pF @ 1MHz
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: ,488-SZMA3075WALT1GC
Base Product Number: SZMA3075
Product Status: Obsolete
TVS DIODE 6.5VWM SOT23-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 488-SZMA3075WALT1GTR-ND | 144-SZMA3075WALT1G | 1298696-SZMA3075WALT1G | SZMA3075WALT1G |
| Product Name | TVS Diodes | Dual SOT-23 TVS Protection Diode | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 (TO-236) | |
| Peak Pulse Power | 15 watts | 15 watts | 15 watts |