onsemi Automotive 200mW 2.4 V Zener Diode SZMM3Z2V4T1G

Description
200mW 5% Zener, SOD323F 2.4 V (Automotive), SOD-323 2 LEAD, 3000-REEL Product overview: SZMM3Z2V4T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 200mW, 2.4 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 200mW, 2.4 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZMM3Z2V4T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
200mW 5% Zener, SOD323F 2.4 V (Automotive), SOD-323 2 LEAD, 3000-REEL Product overview: SZMM3Z2V4T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 200mW, 2.4 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 200mW, 2.4 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZMM3Z2V4T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 200mW 2.4 V Zener Diode - 287-SZMM3Z2V4T1G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 200mW 2.4 V Zener Diode
287-SZMM3Z2V4T1G
Automotive 200mW 2.4 V Zener Diode 287-SZMM3Z2V4T1G
200mW 5% Zener, SOD323F 2.4 V (Automotive), SOD-323 2 LEAD, 3000-REEL Product overview: SZMM3Z2V4T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 200mW, 2.4 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 200mW, 2.4 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZMM3Z2V4T1G can be used for catalog matching and distributor lookup.

200mW 5% Zener, SOD323F 2.4 V (Automotive), SOD-323 2 LEAD, 3000-REEL Product overview: SZMM3Z2V4T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 200mW, 2.4 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 200mW, 2.4 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZMM3Z2V4T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 961460-SZMM3Z2V4T1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
961460-SZMM3Z2V4T1G
Discrete Semiconductor Products - Diodes - Zener - Single 961460-SZMM3Z2V4T1G
Win Source Part Number: 961460-SZMM3Z2V4T1G Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±8% Power - Max: 300 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 50 µA @ 1 V Voltage - Zener (Nom) (Vz): 2.4 V Impedance (Max) (Zzt): 100 Ohms Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 Temperature Range - Operating: -65°C ~ 150°C Alternative Parts (Cross-Reference): MM3Z2V4T1G; BZX384C2V4-E3-08; BZX384B2V4-E3-08; BZX384B2V4-E3-18; MM3Z3V0T1G; MM3Z2V7T1G; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: onsemi Other Names: 2156-SZMM3Z2V4T1G-OS ,ONSONSSZMM3Z2V4T1G Base Product Number: SZMM3

Win Source Part Number: 961460-SZMM3Z2V4T1G
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±8%
Power - Max: 300 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 50 µA @ 1 V
Voltage - Zener (Nom) (Vz): 2.4 V
Impedance (Max) (Zzt): 100 Ohms
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Temperature Range - Operating: -65°C ~ 150°C
Alternative Parts (Cross-Reference): MM3Z2V4T1G; BZX384C2V4-E3-08; BZX384B2V4-E3-08; BZX384B2V4-E3-18; MM3Z3V0T1G; MM3Z2V7T1G;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Other Names: 2156-SZMM3Z2V4T1G-OS,ONSONSSZMM3Z2V4T1G
Base Product Number: SZMM3

Buy Now Datasheet
Single Zener Diodes - 488-SZMM3Z2V4T1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZMM3Z2V4T1GCT-ND
Single Zener Diodes 488-SZMM3Z2V4T1GCT-ND
DIODE ZENER 2.4V 300MW SOD323

DIODE ZENER 2.4V 300MW SOD323

Buy Now Datasheet
Single Zener Diodes - 488-SZMM3Z2V4T1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZMM3Z2V4T1GDKR-ND
Single Zener Diodes 488-SZMM3Z2V4T1GDKR-ND
DIODE ZENER 2.4V 300MW SOD323

DIODE ZENER 2.4V 300MW SOD323

Buy Now Datasheet
Single Zener Diodes - 488-SZMM3Z2V4T1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZMM3Z2V4T1GTR-ND
Single Zener Diodes 488-SZMM3Z2V4T1GTR-ND
Zener Diode 2.4V 300mW ±8% Surface Mount SOD-323

Zener Diode 2.4V 300mW ±8% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - SZMM3Z2V4T1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
SZMM3Z2V4T1G
Single Zener Diodes SZMM3Z2V4T1G
DIODE ZENER 2.4V 300MW SOD323

DIODE ZENER 2.4V 300MW SOD323

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZMM3Z2V4T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZMM3Z2V4T1G
Discrete Semiconductor Products - Diodes - Zener SZMM3Z2V4T1G
DIODE ZENER 2.4V 300MW SOD323

DIODE ZENER 2.4V 300MW SOD323

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
SZMM3Z2V4T1G
Zener Diodes SZMM3Z2V4T1G
Zener Diodes ZEN REG 0.2W 2.4V

Zener Diodes ZEN REG 0.2W 2.4V

Buy Now Datasheet
Zener Diode, 2.4V, 0.3W, Sod-323; Zener Voltage Nom Onsemi - 76T7807 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 2.4V, 0.3W, Sod-323; Zener Voltage Nom Onsemi
76T7807
Zener Diode, 2.4V, 0.3W, Sod-323; Zener Voltage Nom Onsemi 76T7807
ZENER DIODE, 2.4V, 0.3W, SOD-323; Zener Voltage Nom:2.4V; Power Dissipation:300mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMM3ZxxxT1G Series RoHS Compliant: Yes

ZENER DIODE, 2.4V, 0.3W, SOD-323; Zener Voltage Nom:2.4V; Power Dissipation:300mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMM3ZxxxT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-SZMM3Z2V4T1G 961460-SZMM3Z2V4T1G 488-SZMM3Z2V4T1GCT-ND SZMM3Z2V4T1G SZMM3Z2V4T1G SZMM3Z2V4T1G 76T7807
Product Name Automotive 200mW 2.4 V Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode, 2.4V, 0.3W, Sod-323; Zener Voltage Nom Onsemi
Package Tape and Reel SOD-323; SC-76, SOD-323 SOD-323; SC-76, SOD-323; SC-76 SOD-323; SOD-323 SOD-323; SOD-323
RoHS Compliant RoHS RoHS
VZ 2.4 volts 2.4 volts 2.4 volts 2.4 volts
ZZT 100 ohms 100 ohms 100 ohms 100 ohms
PD 300 milliwatts 300 milliwatts
Unlock Full Specs
to access all available technical data