Zener Diode 12V 500mW ±5% Surface Mount SOD-123
Zener Diode 12V 500mW ±5% Surface Mount SOD-123
Zener Diode 12V 500mW ±5% Surface Mount SOD-123
Win Source Part Number: 1111749-SZMMSZ12T1G
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 100 nA @ 8 V
Voltage - Zener (Nom) (Vz): 12 V
Impedance (Max) (Zzt): 25 Ohms
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Other Names: SZMMSZ12T1G-ND,SZMMS
Base Product Number: SZMMSZ12
DIODE ZENER 12V 500MW SOD123
ZENER DIODE, AEC-Q101, 12V, SOD-123; Zener Voltage Vz Typ:12V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:SZMMSZxxxT1G Series; RoHS Compliant: Yes
DIODE ZENER 12V 500MW SOD123
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | SZMMSZ12T1GOSCT-ND | 1111749-SZMMSZ12T1G | SZMMSZ12T1G | 50AC7323 | SZMMSZ12T1G |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, Aec-Q101, 12V, Sod-123; Zener Voltage Vz Typ Onsemi | Single Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | -55 to 150 C (-67 to 302 F) |
| Package | SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | |
| VZ | 12 volts | 12 volts | 12 volts | 12 volts | |
| ZZT | 25 ohms | 25 ohms | 25 ohms | ||
| IR | 0.1000 mA | 100 mA | 1.00E-4 mA |