onsemi TVS Diodes SZESD9R3.3ST5G

Description
7.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923
Request a Quote Datasheet
Description
7.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SZESD9R3.3ST5GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
7.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923

7.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923

Buy Now Datasheet
TVS Diodes - SZESD9R3.3ST5GOSCT-ND - DigiKey
Thief River Falls, MN, United States
7.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923

7.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923

Buy Now Datasheet
TVS Diodes - SZESD9R3.3ST5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
7.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923

7.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923

Buy Now Datasheet
Singapore, Singapore
3.3V 0.9pF TVS Protection Diode
144-SZESD9R3.3ST5G
3.3V 0.9pF TVS Protection Diode 144-SZESD9R3.3ST5G
TVS Diode, 3.3V, 0.9pF, Unidirectional, SOD-923 Product overview: SZESD9R3.3ST5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V, 0.9pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, 0.9pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZESD9R3.3ST5G can be used for catalog matching and distributor lookup.

TVS Diode, 3.3V, 0.9pF, Unidirectional, SOD-923 Product overview: SZESD9R3.3ST5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V, 0.9pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, 0.9pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZESD9R3.3ST5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SZESD9R3.3ST5G - 898769-SZESD9R3.3ST5G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SZESD9R3.3ST5G
898769-SZESD9R3.3ST5G
TVS - TVS - Diodes - SZESD9R3.3ST5G 898769-SZESD9R3.3ST5G
Manufacturer: ON Semiconductor Win Source Part Number: 898769-SZESD9R3.3ST5 G Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 125°C (TJ) Features: 7.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923 Package: SOD-923 Package: Reel - TR Mounting: Surface Mount Family Name: SZESD9 Categories: Circuit Protection Case / Package: SOD-923 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SZESD9R3.3ST5GOSTR, SZESD9R3.3ST5G-ND, SZESD9R3.3ST5GOSDKR, SZESD9R3.3ST5GOSCT

Manufacturer: ON Semiconductor
Win Source Part Number: 898769-SZESD9R3.3ST5G
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 125°C (TJ)
Features: 7.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923
Package: SOD-923
Package: Reel - TR
Mounting: Surface Mount
Family Name: SZESD9
Categories: Circuit Protection
Case / Package: SOD-923
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SZESD9R3.3ST5GOSTR, SZESD9R3.3ST5G-ND, SZESD9R3.3ST5GOSDKR, SZESD9R3.3ST5GOSCT

Buy Now Datasheet
TVS Diodes SZESD9R3.3ST5G
TVS DIODE 3.3VWM 7.8VC SOD923

TVS DIODE 3.3VWM 7.8VC SOD923

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SZESD9R3.3ST5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SZESD9R3.3ST5G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SZESD9R3.3ST5G
TVS DIODE 3.3VWM 7.8VC SOD923

TVS DIODE 3.3VWM 7.8VC SOD923

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SZESD9R3.3ST5GOSDKR-ND 144-SZESD9R3.3ST5G 898769-SZESD9R3.3ST5G SZESD9R3.3ST5G SZESD9R3.3ST5G
Product Name TVS Diodes 3.3V 0.9pF TVS Protection Diode TVS - TVS - Diodes - SZESD9R3.3ST5G TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SOD-923 Tape and Reel SOD-923 SOD-923 SOD-923
VC 7.8 volts 7.8 volts 7.8 volts
VBR 4.8 volts 4.8 volts 4.8 volts
Unlock Full Specs
to access all available technical data